location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6in (15cm) DisplayPort to Mini DisplayPort Cable - 4K x 2K UHD Video - DisplayPort Male to Mini DisplayPort Female Adapter Cable - DP Computer to mDP 1.2 Monitor Extension Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6in (15cm) DisplayPort to Mini DisplayPort Cable - 4K x 2K UHD Video - DisplayPort Male to Mini DisplayPort Female Adapter Cable - DP Computer to mDP 1.2 Monitor Extension Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP2MDPMF6IN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839921 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 6in (15cm) DisplayPort to Mini DisplayPort Cable - 4K x 2K UHD Video - DisplayPort Male to Mini DisplayPort Female Adapter Cable - DP Computer to mDP 1.2 Monitor Extension Cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DISPLAYPORT TO MINI DISPLAYPORT 1.2 CABLE: 6in (15 cm) DP male to mDP female extension cable; 4K (3840x2400p 60Hz) x 2K (2560x1600p 120Hz), 21.6 Gbps, HBR2, 8Ch Audio, Multi-Stream Transport (MST); GTC for precise audio channel timing and 3D Stereo
  • - RELIABLE DESIGN: DisplayPort to Mini DisplayPort adapter cable has durable ABS connectors with flexible PVC strain relief and jacket prevent fraying or damage due to bending or rough usage; Metal connector sub-structure provides EMI shielding
  • - QUALITY CONSTRUCTION: 32AWG wire with gold-plated connectors for improved signal integrity and reliability; Superior EMI shielding with Aluminium foil & Braid provide higher quality video and audio; Backwards compatible with DP 1.1
  • - APPLICATIONS: DisplayPort to Mini DisplayPort cable is ideal for home/office/boardroom/classroom works with laptop with standard DP port and workstations with FirePro™ S9000/7000, W8100/7100 graphic cards; Use with UHD/4K monitor/projector/display
  • - NOTE: This DisplayPort to MiniDisplayPort adapter is not compatible with TB monitors like the Apple A1407 Thunderbolt Display; The adapter cannot be used to connect Thunderbolt accessories like docks or audio interfaces to a DP port
Warranty: Lifetime
Long product name StarTech.com 6in (15cm) DisplayPort to Mini DisplayPort Cable - 4K x 2K UHD Video - DisplayPort Male to Mini DisplayPort Female Adapter Cable - DP Computer to mDP 1.2 Monitor Extension Cable :
The long product name of StarTech.com 6in (15cm) DisplayPort to Mini DisplayPort Cable - 4K x 2K UHD Video - DisplayPort Male to Mini DisplayPort Female Adapter Cable - DP Computer to mDP 1.2 Monitor Extension Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6in (15cm) DisplayPort to Mini DisplayPort Cable - 4K x 2K UHD Video - DisplayPort Male to Mini DisplayPort Female Adapter Cable - DP to mDP 1.2 Monitor Extension Cable (DP2MDPMF6IN)
More>>>
StarTech.com 6in (15cm) DisplayPort to Mini DisplayPort Cable - 4K x 2K UHD Video - DisplayPort Male to Mini DisplayPort Female Adapter Cable - DP Computer to mDP 1.2 Monitor Extension Cable:
The official description of StarTech.com 6in (15cm) DisplayPort to Mini DisplayPort Cable - 4K x 2K UHD Video - DisplayPort Male to Mini DisplayPort Female Adapter Cable - DP Computer to mDP 1.2 Monitor Extension Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your Mini DisplayPort® monitor to a standard DisplayPort source.

The DP2MDPMF6IN DisplayPort® to Mini DisplayPort Adapter turns a mini DisplayPort (male) connector into a regular DisplayPort (male) connector, making it easy to connect a mini DisplayPort-equipped monitor to a laptop that only provides a standard DisplayPort output (e.g. Apple®; Toshiba® etc.).

This 6in DisplayPort to Mini DisplayPort Video Cable Adapter is designed & manufactured to DisplayPort v1.2 standards; Max resolution: 2560x1600 60Hz (depends on the cable quality; Attached cable must be at least DP 1.2).

The StarTech.com Advantage

Short summary description StarTech.com 6in (15cm) DisplayPort to Mini DisplayPort Cable - 4K x 2K UHD Video - DisplayPort Male to Mini DisplayPort Female Adapter Cable - DP Computer to mDP 1.2 Monitor Extension Cable:
This short summary of the StarTech.com 6in (15cm) DisplayPort to Mini DisplayPort Cable - 4K x 2K UHD Video - DisplayPort Male to Mini DisplayPort Female Adapter Cable - DP Computer to mDP 1.2 Monitor Extension Cable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6in (15cm) DisplayPort to Mini DisplayPort Cable - 4K x 2K UHD Video - DisplayPort Male to Mini DisplayPort Female Adapter Cable - DP Computer to mDP 1.2 Monitor Extension Cable, 0.152 m, Mini DisplayPort, DisplayPort, Male, Female, 3840 x 2400 pixels

Long summary description StarTech.com 6in (15cm) DisplayPort to Mini DisplayPort Cable - 4K x 2K UHD Video - DisplayPort Male to Mini DisplayPort Female Adapter Cable - DP Computer to mDP 1.2 Monitor Extension Cable:
This is an auto-generated long summary of StarTech.com 6in (15cm) DisplayPort to Mini DisplayPort Cable - 4K x 2K UHD Video - DisplayPort Male to Mini DisplayPort Female Adapter Cable - DP Computer to mDP 1.2 Monitor Extension Cable based on the first three specs of the first five spec groups.

StarTech.com 6in (15cm) DisplayPort to Mini DisplayPort Cable - 4K x 2K UHD Video - DisplayPort Male to Mini DisplayPort Female Adapter Cable - DP Computer to mDP 1.2 Monitor Extension Cable. Cable length: 0.152 m, Connector 1: Mini DisplayPort, Connector 2: DisplayPort. Cable diameter: 4.7 mm, Weight: 14 g, Package width: 200 mm. Master (outer) case width: 320 mm, Master (outer) case length: 500 mm, Master (outer) case height: 210 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
DisplayPort version
1.2
Maximum resolution *
3840 x 2400 pixels
Supported graphics resolutions
2560 x 1600 (WQXGA), 3840 x 2400
Maximum refresh rate
60 Hz
Cable length *
0.152 m
Connector 1 *
Mini DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Female
Latching connectors
Yes
Product colour *
Black
Cable rating
CMG (CM)
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
32
Bandwidth
21600 MB/s
Multi-Stream Transport (MST)
Yes
Features
Number of conductors
19
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
5 - 80%
Packaging data
Cable diameter
4.7 mm
Weight
14 g
Package width
200 mm
Package depth
220 mm
Package weight
22 g
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
320 mm
Master (outer) case length
500 mm
Master (outer) case height
210 mm
Products per master (outer) case
240 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)