Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft RJ45 to DB9 Cisco Console Management Router Cable - M/F

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft RJ45 to DB9 Cisco Console Management Router Cable - M/F
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DB9CONCABL6
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0065030833660 show
Category
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 69575
This statistic is based on the 77131 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75361 free Open Icecat users .
Info modified on: 11 Apr 2018 03:48:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 6 ft RJ45 to DB9 Cisco Console Management Router Cable - M/F :
The short editorial description of StarTech.com 6 ft RJ45 to DB9 Cisco Console Management Router Cable - M/F

StarTech.com 6 ft RJ45 to DB9 Cisco Console Management Router Cable - M/F
More>>>
StarTech.com 6 ft RJ45 to DB9 Cisco Console Management Router Cable - M/F:
The official marketing text of StarTech.com 6 ft RJ45 to DB9 Cisco Console Management Router Cable - M/F as supplied by the manufacturer

Connect your computer's serial port to the RJ45 console port on your Cisco router

The DB9CONCABL6 6ft Cisco Console Management Cable is designed as a replacement cable for use with several Cisco routers, including the 600, 800, 1600 and 1700 series.

StarTech.com's Cisco Console Management cable is Equivalent to Cisco Part No. CAB-CONSOLE-RJ45 and AIR-CONCAB1200 Console Cable for 1130AG, 1200, 1230AG, and 1240 Platforms.

The StarTech.com Advantage

- Low cost replacement / spare router console cable
- Durable, reliable performance backed by StarTech.com lifetime warranty

Short summary description StarTech.com 6 ft RJ45 to DB9 Cisco Console Management Router Cable - M/F:
This short summary of the StarTech.com 6 ft RJ45 to DB9 Cisco Console Management Router Cable - M/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft RJ45 to DB9 Cisco Console Management Router Cable - M/F, 1.8 m, Blue

Long summary description StarTech.com 6 ft RJ45 to DB9 Cisco Console Management Router Cable - M/F:
This is an auto-generated long summary of StarTech.com 6 ft RJ45 to DB9 Cisco Console Management Router Cable - M/F based on the first three specs of the first five spec groups.

StarTech.com 6 ft RJ45 to DB9 Cisco Console Management Router Cable - M/F. Cable length: 1.8 m, Connector gender: Male/Female, Cable colour: Blue

Features
Cable length *
How long the cable is.
1.8 m
Connector gender *
Male/Female
Cable colour
Colour of the cable e.g. white, gray.
Blue
Weight & dimensions
Depth
The distance from the front to the back of something.
1830 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
100 g
Packaging data
Package width
The distance from one side of the packaging to the other.
15 mm
Package depth
The distance from the front to the back of the packaging.
200 mm
Package height
The distance from the top to the bottom of the packaging.
220 mm
Package weight
Weight of the packaged product.
100 g
Brand Image Product code Product Stock Price from
StarTech.com 6 ft Cisco Console Rollover Cable - RJ45 M/M StarTech.com 6 ft Cisco Console Rollover Cable - RJ45 M/M
(show image)
ROLLOVERMM6 6 ft Cisco Console Rollover Cable - RJ45 M/M EUR 3,88
(excl. VAT)
EUR 4,66 (incl. VAT)
Macally Retractable RJ 45 1.5m networking cable Macally Retractable RJ 45 1.5m networking cable
(show image)
LP-RJ45 Retractable RJ 45  — 
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
Italia 2 distributor(s)
España 2 distributor(s)
Deutschland 3 distributor(s)
México 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Australia 3 distributor(s)
United States 1 distributor(s)
France 1 distributor(s)