location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 12in Fan Adapter - TX3 to 2x LP4 Power Y Splitter Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12in Fan Adapter - TX3 to 2x LP4 Power Y Splitter Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPUFANADAPT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030783293 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:32:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 12in Fan Adapter - TX3 to 2x LP4 Power Y Splitter Cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.1524 m
  • - Male
  • - Female
  • - Black, Red, White
Warranty: Lifetime Warranty
Long product name StarTech.com 12in Fan Adapter - TX3 to 2x LP4 Power Y Splitter Cable :
The long product name of StarTech.com 12in Fan Adapter - TX3 to 2x LP4 Power Y Splitter Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 12in Fan Adapter - TX3 to 2x LP4 Power Y Splitter Cable
More>>>
StarTech.com 12in Fan Adapter - TX3 to 2x LP4 Power Y Splitter Cable:
The official description of StarTech.com 12in Fan Adapter - TX3 to 2x LP4 Power Y Splitter Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a TX3 fan directly to the power supply

This 12in 3-pin (TX3) to LP4 Power Y-cable lets you connect your CPU fan directly to the computer power supply, instead of connecting it to the designated motherboard port.

The adapter cable features a TX3 connector for connecting to the CPU fan, as well as a female LP4 connection to the computer power supply and an extra LP4 male connector that compensates for the used of the LP4 connector used to connect to the power supply.

This high quality adapter is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Connect a TX3 fan directly to the power supply, allowing for installation of extra fans in your system
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com 12in Fan Adapter - TX3 to 2x LP4 Power Y Splitter Cable:
This short summary of the StarTech.com 12in Fan Adapter - TX3 to 2x LP4 Power Y Splitter Cable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 12in Fan Adapter - TX3 to 2x LP4 Power Y Splitter Cable, 0.1524 m

Long summary description StarTech.com 12in Fan Adapter - TX3 to 2x LP4 Power Y Splitter Cable:
This is an auto-generated long summary of StarTech.com 12in Fan Adapter - TX3 to 2x LP4 Power Y Splitter Cable based on the first three specs of the first five spec groups.

StarTech.com 12in Fan Adapter - TX3 to 2x LP4 Power Y Splitter Cable. Cable length: 0.1524 m

Features
Product colour *
Black, Red, White
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0.1524 m
Weight & dimensions
Weight
20 g
Packaging data
Package width
90 mm
Package depth
125 mm
Package height
12 mm
Package weight
14 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Suomi 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)