StarTech.com logo

StarTech.com 25 ft Premium Component Video Cable RCA - M/M

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25788
Info modified on:
21 Oct 2022, 10:14:32
Short summary description StarTech.com 25 ft Premium Component Video Cable RCA - M/M:

StarTech.com 25 ft Premium Component Video Cable RCA - M/M, 7.62 m, Black, Male/Male, 1.66 kg, 28 mm, 348 mm

Long summary description StarTech.com 25 ft Premium Component Video Cable RCA - M/M:

StarTech.com 25 ft Premium Component Video Cable RCA - M/M. Cable length: 7.62 m, Product colour: Black, Connector gender: Male/Male. Weight: 1.66 kg. Package width: 28 mm, Package depth: 348 mm, Package height: 458 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.