location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10/100 Ethernet + USB 2.0 Slot Saver CardBus Card 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100 Ethernet + USB 2.0 Slot Saver CardBus Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB100LANUSB2
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:04:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 10/100 Ethernet + USB 2.0 Slot Saver CardBus Card 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - CardBus
  • - 100 Mbit/s
  • - Chipset: Realtek/NEC RTL8139/810X
Warranty: Lifetime
Long product name StarTech.com 10/100 Ethernet + USB 2.0 Slot Saver CardBus Card 100 Mbit/s :
The long product name of StarTech.com 10/100 Ethernet + USB 2.0 Slot Saver CardBus Card 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100 Ethernet + USB 2.0 Slot Saver CardBus Card
More>>>
StarTech.com 10/100 Ethernet + USB 2.0 Slot Saver CardBus Card 100 Mbit/s:
The official description of StarTech.com 10/100 Ethernet + USB 2.0 Slot Saver CardBus Card 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Are you looking for a convenient way to extend the life of your notebook computer? StarTech.com has the solution: the CB100LANUSB2 Slot Saver CardBus card. This product adds a 10/100 Mbits/sec. Ethernet port and two USB 2.0 ports to an existing notebook computer in a single, compact card.

Short summary description StarTech.com 10/100 Ethernet + USB 2.0 Slot Saver CardBus Card 100 Mbit/s:
This short summary of the StarTech.com 10/100 Ethernet + USB 2.0 Slot Saver CardBus Card 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10/100 Ethernet + USB 2.0 Slot Saver CardBus Card, Wired, CardBus, 100 Mbit/s

Long summary description StarTech.com 10/100 Ethernet + USB 2.0 Slot Saver CardBus Card 100 Mbit/s:
This is an auto-generated long summary of StarTech.com 10/100 Ethernet + USB 2.0 Slot Saver CardBus Card 100 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com 10/100 Ethernet + USB 2.0 Slot Saver CardBus Card. Connectivity technology: Wired, Host interface: CardBus. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
CardBus
Network
Maximum data transfer rate *
100 Mbit/s
Ethernet LAN
Yes
Design
Chipset
Realtek/NEC RTL8139/810X
System requirements
Compatible operating systems
Windows 98SE/ME/2000/XP/2003 Server/Vista
Weight & dimensions
Width
54 mm
Depth
122 mm
Height
20 mm
Packaging data
Package weight
280 g
Other features
I/O ports
1 - RJ45 F 2 - USB A F
Supported data transfer rates
10/100 Mbits/s / 480 Mbits/s (USB)
Ports quantity
3
Brand Image Product code Product Stock Price from
StarTech.com ST1000SPEXDP network card Internal Ethernet 1000 Mbit/s StarTech.com ST1000SPEXDP network card Internal Ethernet 1000 Mbit/s
(show image)
ST1000SPEXDP ST1000SPEXDP 0.00
(excl. VAT)
0 (incl. VAT)