StarTech.com logo

StarTech.com Cabinet Console 16 Port KVM switch Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16179
Info modified on:
04 Apr 2019, 07:11:22
Short summary description StarTech.com Cabinet Console 16 Port KVM switch Black:

StarTech.com Cabinet Console 16 Port KVM Switch, 1024 x 768 pixels, 3.75 W, Black

Long summary description StarTech.com Cabinet Console 16 Port KVM switch Black:

StarTech.com Cabinet Console 16 Port KVM Switch. Maximum resolution: 1024 x 768 pixels. Product colour: Black. Power consumption (typical): 3.75 W. Dimensions (WxDxH): 404 x 114 x 40 mm, Power requirements: DC 12V; 4A, I/O ports: 32 x 6 DIN Female; 16 x DB15 Male

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.