location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel - 45 Degree

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24 Port 1U Rackmount Cat 6 110 Patch Panel - 45 Degree
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6PANL4524
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030811941 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel - 45 Degree :
The long product name of StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel - 45 Degree. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel - 45 Degree
More>>>
StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel - 45 Degree:
The official description of StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel - 45 Degree as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Organize up to 24 Cat6 patch cables

The C6PANL4524 24 Port 110 type Rack Mount Cat 6 Patch Panel is color coded for both T568A and T568B wiring providing the perfect solution for any voice or LAN application.

The patch panel offers 45° downward tilted ports and 110-type termination. Plus, the port numbers are clearly marked on the back of each RJ45 port, offering a quick and easy way to identify cable runs.

Durably constructed of only top quality materials, this 24-port Ethernet patch panel is backed by StarTech.com’s 2 year warranty.

The StarTech.com Advantage

- Organize up to 24 Cat6 patch cables
- Clear numbering on the front of each RJ45 port makes it easy to identify cable runs
- Backed by StarTech.com 2-year warranty

Short summary description StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel - 45 Degree:
This short summary of the StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel - 45 Degree data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel - 45 Degree, RJ-45, Cat5e, Cat6, Black, Rack mounting, 1U, CE, ETL, REACH

Long summary description StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel - 45 Degree:
This is an auto-generated long summary of StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel - 45 Degree based on the first three specs of the first five spec groups.

StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel - 45 Degree. Connector(s): RJ-45, Cable types supported: Cat5e, Cat6. Product colour: Black, Mounting: Rack mounting, Rack capacity: 1U. Width: 57.1 mm, Height: 44.5 mm, Depth: 482.6 mm. Package width: 102 mm, Package depth: 560 mm, Package height: 76 mm

Network
Ports quantity
24
Connector(s)
RJ-45
Cable types supported
Cat5e, Cat6
Design
Product colour
Black
Mounting
Rack mounting
Rack capacity
1U
Certification
CE, ETL, REACH
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
57.1 mm
Height
44.5 mm
Depth
482.6 mm
Weight
512 g
Packaging data
Package width
102 mm
Package depth
560 mm
Package height
76 mm
Package weight
676 g