location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2.5in IDE Hard Drive to 3.5in Drive Bay Mounting Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5in IDE Hard Drive to 3.5in Drive Bay Mounting Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRACKET25
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030780773 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com 2.5in IDE Hard Drive to 3.5in Drive Bay Mounting Kit :
The long product name of StarTech.com 2.5in IDE Hard Drive to 3.5in Drive Bay Mounting Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5in IDE Hard Drive to 3.5in Drive Bay Mounting Kit
More>>>
StarTech.com 2.5in IDE Hard Drive to 3.5in Drive Bay Mounting Kit:
The official description of StarTech.com 2.5in IDE Hard Drive to 3.5in Drive Bay Mounting Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mount a 2.5in IDE hard drive to any computer with an available 3.5in bay
This Drive Bay Mounting Bracket Kit lets you mount a 2.5in hard drive in a 3.5in drive bay, allowing you to maximize the internal space-efficiency of your computer case. Backed by StarTech.com''s 2-year warranty.
The StarTech.com Advantage
- A metal mounting bracket ensures the drive is reliably secure and provides heat dissipation from the drive
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com 2.5in IDE Hard Drive to 3.5in Drive Bay Mounting Kit:
This short summary of the StarTech.com 2.5in IDE Hard Drive to 3.5in Drive Bay Mounting Kit data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2.5in IDE Hard Drive to 3.5in Drive Bay Mounting Kit, Male, Female, 98 mm, 100 mm, 10 mm, 120 g

Long summary description StarTech.com 2.5in IDE Hard Drive to 3.5in Drive Bay Mounting Kit:
This is an auto-generated long summary of StarTech.com 2.5in IDE Hard Drive to 3.5in Drive Bay Mounting Kit based on the first three specs of the first five spec groups.

StarTech.com 2.5in IDE Hard Drive to 3.5in Drive Bay Mounting Kit. Connector 1 gender: Male, Connector 2 gender: Female. Width: 98 mm, Depth: 100 mm, Height: 10 mm. Package width: 31 mm, Package depth: 182 mm, Package height: 180 mm

Features
Connector 1 gender
Male
Connector 2 gender
Female
Weight & dimensions
Width
98 mm
Depth
100 mm
Height
10 mm
Weight
120 g
Packaging data
Package width
31 mm
Package depth
182 mm
Package height
180 mm
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)