location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 350 Watt ATX12V 2.01 Dell Replacement Computer PC Power Supply

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350 Watt ATX12V 2.01 Dell Replacement Computer PC Power Supply
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATXPW350DELL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030826501 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 09:26:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com 350 Watt ATX12V 2.01 Dell Replacement Computer PC Power Supply :
The long product name of StarTech.com 350 Watt ATX12V 2.01 Dell Replacement Computer PC Power Supply. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

350 Watt ATX12V 2.01 Dell Replacement Computer PC Power Supply
More>>>
StarTech.com 350 Watt ATX12V 2.01 Dell Replacement Computer PC Power Supply:
The official description of StarTech.com 350 Watt ATX12V 2.01 Dell Replacement Computer PC Power Supply as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Replace or upgrade to a 350W power supply for certain Dell computer systems
This 350 Watt ATX12V 2.01 Dell PC Power Supply is a reliable upgrade or replacement for many compatible Dell computers (see compatible models below). It offers dual 12V power rails to deliver stable power to demanding components, as well as both 20 and 24-pin ATX motherboard power connectors and a generous number of component connectors to ensure broad system compatibility.
Constructed of high quality components and designed to provide a long-lasting, durable power source for hard-working PCs, the 350 Watt ATX12V 2.01 Dell PC Power Supply is backed by StarTech.com''s 2 year warranty and free lifetime technical support.
Dimension Series Models: 3000 / 3100 / 4600 / 4700 / 9100 / E310 / E510
Optiplex Series Model: GX280
Power Edge Series Model: SC420
Precision Workstation Series Model: Model 370
The StarTech.com Advantage
- Dual 12V rail DC output provides support for Dell systems with updated motherboards and systems featuring more demanding components.
- Two SATA connectors for support of more SATA hard drives

Short summary description StarTech.com 350 Watt ATX12V 2.01 Dell Replacement Computer PC Power Supply:
This short summary of the StarTech.com 350 Watt ATX12V 2.01 Dell Replacement Computer PC Power Supply data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 350 Watt ATX12V 2.01 Dell Replacement Computer PC Power Supply, 350 W, 50 - 60 Hz, Non-Modular, 100000 h, 0 - 50 °C, 150 mm

Long summary description StarTech.com 350 Watt ATX12V 2.01 Dell Replacement Computer PC Power Supply:
This is an auto-generated long summary of StarTech.com 350 Watt ATX12V 2.01 Dell Replacement Computer PC Power Supply based on the first three specs of the first five spec groups.

StarTech.com 350 Watt ATX12V 2.01 Dell Replacement Computer PC Power Supply. Total power: 350 W, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Mean time between failures (MTBF): 100000 h. Width: 150 mm, Height: 86 mm, Weight: 1.9 kg. Package width: 204 mm, Package depth: 234 mm, Package height: 100 mm

Power
Total power *
350 W
AC input frequency
50 - 60 Hz
Ports & interfaces
Number of SATA power connectors
2
ATX Power connector (24-pin)
Yes
Cabling type
Non-Modular
Performance
Mean time between failures (MTBF)
100000 h
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Width
150 mm
Height
86 mm
Weight
1.9 kg
Packaging data
Package width
204 mm
Package depth
234 mm
Package height
100 mm
Package weight
2.12 kg