StarTech.com logo

StarTech.com 6in 20 Pin Motherboard to 24 Pin ATX Power Adapter - M/F

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272207
Info modified on:
06 Sept 2024, 15:14:10
Short summary description StarTech.com 6in 20 Pin Motherboard to 24 Pin ATX Power Adapter - M/F:

StarTech.com 6in 20 Pin Motherboard to 24 Pin ATX Power Adapter - M/F, 0.1524 m, ATX (20-pin), ATX (24-pin), Male, Female, Straight

Long summary description StarTech.com 6in 20 Pin Motherboard to 24 Pin ATX Power Adapter - M/F:

StarTech.com 6in 20 Pin Motherboard to 24 Pin ATX Power Adapter - M/F. Cable length: 0.1524 m, Connector 1: ATX (20-pin), Connector 2: ATX (24-pin). Compliance certificates: RoHS, Certification: CE, REACH. Weight: 48 g. Package width: 125 mm, Package depth: 225 mm, Package height: 12 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.