location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Desk-Mount Dual Monitor Arm - Full Motion - Articulating

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desk-Mount Dual Monitor Arm - Full Motion - Articulating
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARMSLIMDUO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030864527 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ARMSLIMDUO user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Desk-Mount Dual Monitor Arm - Full Motion - Articulating
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual monitor mount supports two 12"" to 32"" monitors, side-by-side
  • - Two independent arms with full-motion articulation and spring-assisted height adjustment
  • - Two USB pass-through ports and two 3.5 mm audio ports
  • - Supports up to 8.0 kg (17.6 lb.) of weight per mounting arm
  • - Landscape-to-portrait display rotation (for use in portrait position, the mount supports ultrawide displays with max width of 20.4""/51.8 cm)
  • - Landscape to portrait screen rotation
Warranty: 2 Years
Long product name StarTech.com Desk-Mount Dual Monitor Arm - Full Motion - Articulating :
The long product name of StarTech.com Desk-Mount Dual Monitor Arm - Full Motion - Articulating. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Desk Mount Dual Monitor Arm - Adjustable - Supports Monitors 12" to 32" - Full Motion VESA Mount Double Monitor Arm - Desk Clamp - Black (ARMSLIMDUO)
More>>>
StarTech.com Desk-Mount Dual Monitor Arm - Full Motion - Articulating:
The official description of StarTech.com Desk-Mount Dual Monitor Arm - Full Motion - Articulating as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase productivity by mounting two monitors up to 32", with full-motion articulation

Enhance productivity and free up valuable space with the ARMSLIMDUO Dual-Monitor Arm. Two independent arms make it easy to adjust your dual-monitor setup, plus two USB pass-through ports and headset plugs provide easy accessibility to ports. Create a more ergonomic dual-monitor setupWhen you mount your displays on a dual-monitor arm above your desk or table surface, you can adjust your display height, position and viewing angles easily to create a more comfortable and ergonomic work environment. You also get the added benefit of reclaiming valuable workspace by clearing monitor stands off your desk, plus the cable management system keeps cables neatly tucked away.The dual-arm monitor mount holds two 12" to 32" monitors, side-by-side, with ease. Each arm supports up to 8.0 kg (17.6 lb.) of weight.Built-in USB pass-through ports and audio portsThe ARMSLIMDUO gives you easy access to two USB pass-through ports and two audio ports located at the front of the base. The ports let you conveniently extend the ports on your PC or laptop, using the integrated cables. This lets you plug in your microphone, headset or USB devices, without having to reach around to access the ports on your computer. It also gives you a cleaner cable setup, which adds to a more productive, less cluttered work space. Full-motion arms with articulation and spring-assisted height adjustmentThe desk-mount monitor arms offer a full range of motion on several axes, letting you tilt, pan and rotate your monitors to adjust your viewing angle any time to suit your changing needs. To view longer pages or blocks of code without scrolling, the arms also support landscape-to-portrait display rotation for each monitor.The spring-assisted height adjustment makes raising or lowering your monitors effortless. You can also adjust the tension to your own preference.Durable construction and easy setupWith its durable aluminum construction, the ARMSLIMDUO securely holds two monitors using a standard VESA mount. The C-clamp makes it easy to install the dual-monitor arm mount to your desk or table. The fast insert function makes it easy to attach your monitor.The ARMSLIMDUO is backed by a 2-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

- Dual monitor mount supports two 12" to 32" monitors, side-by-side
- Two independent arms with full-motion articulation and spring-assisted height adjustment
- Two USB pass-through ports and two 3.5 mm audio ports

Short summary description StarTech.com Desk-Mount Dual Monitor Arm - Full Motion - Articulating:
This short summary of the StarTech.com Desk-Mount Dual Monitor Arm - Full Motion - Articulating data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Desk-Mount Dual Monitor Arm - Full Motion - Articulating, Clamp, 8 kg, 30.5 cm (12"), 76.2 cm (30"), 100 x 100 mm, Black

Long summary description StarTech.com Desk-Mount Dual Monitor Arm - Full Motion - Articulating:
This is an auto-generated long summary of StarTech.com Desk-Mount Dual Monitor Arm - Full Motion - Articulating based on the first three specs of the first five spec groups.

StarTech.com Desk-Mount Dual Monitor Arm - Full Motion - Articulating. Mounting: Clamp, Maximum weight capacity: 8 kg, Minimum screen size: 30.5 cm (12"), Maximum screen size: 76.2 cm (30"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: 135 - 360°, Tilt angle range: -65 - 90°. Product colour: Black

Mounting
Minimum screen size *
30.5 cm (12")
Maximum weight capacity *
8 kg
Maximum screen size *
76.2 cm (30")
Mounting
Clamp
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
2
Desk thickness (min)
9 cm
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Tilt angle range
-65 - 90°
Swivel angle range
135 - 360°
Angle of rotation
360°
Pan range
0 - 180°
Cable management
Yes
Design
Housing material
Aluminium
Product colour *
Black
Technical details
Sustainability certificates
CE, RoHS
Compliance certificates
CE, RoHS
Weight & dimensions
Width
1100 mm
Depth
14 mm
Weight & dimensions
Height
450 mm
Weight
6.1 kg
Package width
246 mm
Package depth
803 mm
Package height
143 mm
Package weight
7.7 kg
Packaging content
Wrench included
Yes
Clamp included
Yes
VESA mount included
Yes
Number of rubber pads included
2 pc(s)
Screws included
Yes
Number of screws
28
Number of spacers included
8
Manual
Yes
Logistics data
Master (outer) case width
259 mm
Master (outer) case length
820 mm
Master (outer) case height
307 mm
Products per master (outer) case
2 pc(s)
Harmonized System (HS) code
85299097
Other features
VESA mounting
Yes
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)