location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2m 10Gb Aqua ST/ST Duplex 50/125 Multimode LSZH Fiber Cable InfiniBand/fibre optic cable Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m 10Gb Aqua ST/ST Duplex 50/125 Multimode LSZH Fiber Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A50FBSTST2
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com 2m 10Gb Aqua ST/ST Duplex 50/125 Multimode LSZH Fiber Cable InfiniBand/fibre optic cable Blue :
The long product name of StarTech.com 2m 10Gb Aqua ST/ST Duplex 50/125 Multimode LSZH Fiber Cable InfiniBand/fibre optic cable Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2m 10Gb Aqua ST/ST Duplex 50/125 Multimode LSZH Fiber Cable
More>>>
StarTech.com 2m 10Gb Aqua ST/ST Duplex 50/125 Multimode LSZH Fiber Cable InfiniBand/fibre optic cable Blue:
The official description of StarTech.com 2m 10Gb Aqua ST/ST Duplex 50/125 Multimode LSZH Fiber Cable InfiniBand/fibre optic cable Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect for fiber cable runs between multiple backbone switches, hubs and routers as well as higher end networking equipment, this high speed 10 Gigabit Multimode Duplex Fiber Cable is terminated at both ends with ST connectors, and is composed of 50/125 micron OM3 aqua fiber to deliver reliable data transfers at blinding speeds. Suited for a broad range of environments, A50FBSTST2 is housed in a flame retardant, LSZH (Low-Smoke, Zero-Halogen) cable jacket, taking safety to a new level by ensuring minimal smoke, toxicity and corrosion in the event of a fire – making it the best choice for a wide range of environments, including industrial settings, central offices and schools, as well as residential settings where building codes are a consideration.

Short summary description StarTech.com 2m 10Gb Aqua ST/ST Duplex 50/125 Multimode LSZH Fiber Cable InfiniBand/fibre optic cable Blue:
This short summary of the StarTech.com 2m 10Gb Aqua ST/ST Duplex 50/125 Multimode LSZH Fiber Cable InfiniBand/fibre optic cable Blue data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2m 10Gb Aqua ST/ST Duplex 50/125 Multimode LSZH Fiber Cable, 2 m

Long summary description StarTech.com 2m 10Gb Aqua ST/ST Duplex 50/125 Multimode LSZH Fiber Cable InfiniBand/fibre optic cable Blue:
This is an auto-generated long summary of StarTech.com 2m 10Gb Aqua ST/ST Duplex 50/125 Multimode LSZH Fiber Cable InfiniBand/fibre optic cable Blue based on the first three specs of the first five spec groups.

StarTech.com 2m 10Gb Aqua ST/ST Duplex 50/125 Multimode LSZH Fiber Cable. Cable length: 2 m

Features
Cable length *
2 m
Product colour *
Blue
Other features
Core / cladding diameter
50/125 µm
Brand Image Product code Product Stock Price from
StarTech.com A50FBSTST5 InfiniBand/fibre optic cable 5 m ST Blue StarTech.com A50FBSTST5 InfiniBand/fibre optic cable 5 m ST Blue
(show image)
A50FBSTST5 A50FBSTST5 0.00
(excl. VAT)
0 (incl. VAT)