location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 5m (16.4ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber Cable, 100G, Low Insertion Loss, LSZH Fiber Jumper Cord

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5m (16.4ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber Cable, 100G, Low Insertion Loss, LSZH Fiber Jumper Cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A50FBLCSC5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030827201 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:55:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 5m (16.4ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber Cable, 100G, Low Insertion Loss, LSZH Fiber Jumper Cord
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - OM3 FIBER CABLE: OM3 Laser-Optimized Multimode Fiber Cable delivers up to 100 Gbps Ethernet; Full-duplex zip-cord with color-coded TX/RX connectors for cabling servers and Storage Area Networks (SANs)
  • - QUALITY CONSTRUCTION: 50/125µm fiber core/cladding is immune to EMI; Protective Aramid fiber sheath for improved tensile strength and crush resistance; LC/SC connectors with UPC polished ceramic ferrules for insertion loss below 0.3dB
  • - RATINGS AND RELIABILITY: Individually tested for signal integrity; LSZH jacket emits low-smoke and fumes in case of fire; TIA/EIA compliant fiber core; Attenuation value under 2.3dB/km meets or exceeds industry standards
  • - COMPATIBILITY: OM3 LC/SC multimode cable supports 1/10/40/100 Gbps for high-density network applications such as SANs, data servers, SFP+ and QSFP+ connections over 1000BASE-SX, 10GBASE-SR, 40GBASE-SR4, and 100GBASE-SR10; Backward compatible with OM2
  • - SPECS: 5m (16.4ft); Color: Aqua (OM3); LC/SC UPC; 850nm or 1300nm LED/VCSEL; Modal Bandwidth: ≥2000MHz·km at 850nm; Cable OD: 2.9mm; Bend Radius: Static 1.2in (3cm), Dynamic 2.4in (6cm); Backed for Life
Warranty: Lifetime
Long product name StarTech.com 5m (16.4ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber Cable, 100G, Low Insertion Loss, LSZH Fiber Jumper Cord :
The long product name of StarTech.com 5m (16.4ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber Cable, 100G, Low Insertion Loss, LSZH Fiber Jumper Cord. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 5m (16.4ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125, 100G, LSZH Fiber Jumper Cord
More>>>
StarTech.com 5m (16.4ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber Cable, 100G, Low Insertion Loss, LSZH Fiber Jumper Cord:
The official description of StarTech.com 5m (16.4ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber Cable, 100G, Low Insertion Loss, LSZH Fiber Jumper Cord as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.



Perfect for fiber cable runs between multiple backbone switches, hubs and routers as well as higher end networking equipment, this high speed 10 Gigabit Multimode Duplex Fiber Cable is terminated with LC and SC connectors, and is composed of 50/125 micron OM3 aqua fiber to deliver reliable data transfers at blinding speeds. Suited for a broad range of environments, A50FBLCSC5 is housed in a flame retardant, LSZH (Low-Smoke, Zero-Halogen) cable jacket, taking safety to a new level by ensuring minimal smoke, toxicity and corrosion in the event of a fire – making it the best choice for a wide range of environments, including industrial settings, central offices and schools, as well as residential settings where building codes are a consideration.

The StarTech.com Advantage

Short summary description StarTech.com 5m (16.4ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber Cable, 100G, Low Insertion Loss, LSZH Fiber Jumper Cord:
This short summary of the StarTech.com 5m (16.4ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber Cable, 100G, Low Insertion Loss, LSZH Fiber Jumper Cord data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 5m (16.4ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber Cable, 100G, Low Insertion Loss, LSZH Fiber Jumper Cord, 5 m, OM3, LC, SC

Long summary description StarTech.com 5m (16.4ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber Cable, 100G, Low Insertion Loss, LSZH Fiber Jumper Cord:
This is an auto-generated long summary of StarTech.com 5m (16.4ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber Cable, 100G, Low Insertion Loss, LSZH Fiber Jumper Cord based on the first three specs of the first five spec groups.

StarTech.com 5m (16.4ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber Cable, 100G, Low Insertion Loss, LSZH Fiber Jumper Cord. Cable length: 5 m, Fibre optic type: OM3, Connector 1: LC, Connector 2: SC, Core diameter: 50 µm, Full duplex

Features
Cable length *
5 m
Fibre optic type
OM3
Connector 1 *
LC
Connector 2 *
SC
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Turquoise
Full duplex
Yes
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Wavelengths supported
850 nm
Data transfer rate
10 Gbit/s
Jacket material *
Low smoke zero halogen (LSZH)
Technical details
Doesn't contain
Halogen
Technical details
Compliance certificates
RoHS
Weight & dimensions
Cable diameter
3 mm
Weight
77 g
Packaging data
Package width
200 mm
Package depth
220 mm
Package height
21 mm
Package weight
86 g
Logistics data
Master (outer) case width
442 mm
Harmonized System (HS) code
85447000
Master (outer) case length
408 mm
Master (outer) case height
395 mm
Products per master (outer) case
160 pc(s)
Country Distributor
Nederland 4 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)