StarTech.com logo

StarTech.com 1m 50/125 Multimode SC-SC Fiber Cable InfiniBand/fibre optic cable Orange

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66139
Info modified on:
29 Apr 2021, 15:51:48
Short summary description StarTech.com 1m 50/125 Multimode SC-SC Fiber Cable InfiniBand/fibre optic cable Orange:

StarTech.com 1m 50/125 Multimode SC-SC Fiber Cable, 1 m

Long summary description StarTech.com 1m 50/125 Multimode SC-SC Fiber Cable InfiniBand/fibre optic cable Orange:

StarTech.com 1m 50/125 Multimode SC-SC Fiber Cable. Cable length: 1 m

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.