StarTech.com 15 ft. Black PC99 4-in-1 Console Extension Cable, 4.57 m, Black, PC's, HDDB15 Male, 2x 6 MiniDIN Male, 3mm PC Speaker Connector Male & Female
StarTech.com 15 ft. Black PC99 4-in-1 Console Extension Cable. Cable length: 4.57 m, Product colour: Black, Compatible products: PC's. Connector(s): HDDB15 Male, 2x 6 MiniDIN Male, 3mm PC Speaker Connector Male & Female