StarTech.com logo

StarTech.com 50 ft Black Snagless Category 5e (350 MHz) UTP Patch Cable networking cable 15.24 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61060
Info modified on:
30 Mar 2023, 18:26:37
Short summary description StarTech.com 50 ft Black Snagless Category 5e (350 MHz) UTP Patch Cable networking cable 15.24 m:

StarTech.com 50 ft Black Snagless Category 5e (350 MHz) UTP Patch Cable, 15.24 m, Black

Long summary description StarTech.com 50 ft Black Snagless Category 5e (350 MHz) UTP Patch Cable networking cable 15.24 m:

StarTech.com 50 ft Black Snagless Category 5e (350 MHz) UTP Patch Cable. Cable length: 15.24 m, Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.