StarTech.com logo

StarTech.com 25 ft Orange Snagless Category 5e (350 MHz) UTP Patch Cable networking cable 7.62 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15716
Info modified on:
29 Apr 2021, 11:49:29
Short summary description StarTech.com 25 ft Orange Snagless Category 5e (350 MHz) UTP Patch Cable networking cable 7.62 m:

StarTech.com 25 ft Orange Snagless Category 5e (350 MHz) UTP Patch Cable, 7.62 m, Orange

Long summary description StarTech.com 25 ft Orange Snagless Category 5e (350 MHz) UTP Patch Cable networking cable 7.62 m:

StarTech.com 25 ft Orange Snagless Category 5e (350 MHz) UTP Patch Cable. Cable length: 7.62 m, Product colour: Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.