StarTech.com Cat5e Patch Cable with Snagless RJ45 Connectors - 10 ft, Red, 3.05 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Red
StarTech.com Cat5e Patch Cable with Snagless RJ45 Connectors - 10 ft, Red. Cable length: 3.05 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 100 Mbit/s, Product colour: Red