location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 Drive U320 Terminated Internal SCSI cable Orange 6 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 Drive U320 Terminated Internal SCSI Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCSI320INT7
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:04:59
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description StarTech.com 6 Drive U320 Terminated Internal SCSI cable Orange 6 m:
This short summary of the StarTech.com 6 Drive U320 Terminated Internal SCSI cable Orange 6 m data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 Drive U320 Terminated Internal SCSI Cable, Orange, 6 m, IDC, 180 g

Long summary description StarTech.com 6 Drive U320 Terminated Internal SCSI cable Orange 6 m:
This is an auto-generated long summary of StarTech.com 6 Drive U320 Terminated Internal SCSI cable Orange 6 m based on the first three specs of the first five spec groups.

StarTech.com 6 Drive U320 Terminated Internal SCSI Cable. Product colour: Orange, Cable length: 6 m, Connector(s): IDC. Package weight: 180 g

Features
Product colour *
Orange
Cable length *
6 m
Features
Connector(s)
IDC
Packaging data
Package weight
180 g