Warranty:
1 year
Long product name StarTech.com ICUSB2IDE IDE 40-pin F ATX 4-pin F
:
ICUSB2IDE
The long product name of StarTech.com ICUSB2IDE IDE 40-pin F ATX 4-pin F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ICUSB2IDE
More>>>
StarTech.com ICUSB2IDE IDE 40-pin F ATX 4-pin F:
The official description of StarTech.com ICUSB2IDE IDE 40-pin F ATX 4-pin F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Connect your IDE hard drive to a USB port. Compatible with most IDE 33/66/100/133 drives. With simple Plug and Play installation, you'll be using your IDE hard drive or ATAPI device in no time.
Short summary description StarTech.com ICUSB2IDE IDE 40-pin F ATX 4-pin F:
This short summary of the StarTech.com ICUSB2IDE IDE 40-pin F ATX 4-pin F data-sheet is auto-generated and uses the product title and the first six key specs.
StarTech.com ICUSB2IDE, IDE 40-pin F, ATX 4-pin F
Long summary description StarTech.com ICUSB2IDE IDE 40-pin F ATX 4-pin F:
This is an auto-generated long summary of StarTech.com ICUSB2IDE IDE 40-pin F ATX 4-pin F based on the first three specs of the first five spec groups.
StarTech.com ICUSB2IDE. Connector 1: IDE 40-pin F, Connector 2: ATX 4-pin F