location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Value Series Black ATX MID Case w/350W PSU Midi Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Series Black ATX MID Case w/350W PSU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATX6350BK
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com Value Series Black ATX MID Case w/350W PSU Midi Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX
  • - 350 W
  • - Black
Warranty: 1 Year
Long product name StarTech.com Value Series Black ATX MID Case w/350W PSU Midi Tower :
The long product name of StarTech.com Value Series Black ATX MID Case w/350W PSU Midi Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Value Series Black ATX MID Case w/350W PSU
More>>>
StarTech.com Value Series Black ATX MID Case w/350W PSU Midi Tower:
The official description of StarTech.com Value Series Black ATX MID Case w/350W PSU Midi Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Need a cost-effective computer case? Look no further! This sleek, ATX mid-tower case features a pre-installed 350W ATX12V 2.01 power supply, offering the perfect solution for system builders and end-users who require versatility and convenience.

The case also provides:
- Easy front panel access to USB and audio ports
- Optimal air circulation within the case, using an 80mm rear panel fan and a TAC compliant air duct/vent
- Four 5.25" and six 3.5" drive bays
- Sturdy 0.5mm SECC Steel construction

The included 350W ATX12V 2.01 power supply features:
- Dual 12V Rails
- 24-pin motherboard connector
- 80mm fan
- Sufficient component and peripheral connectors, including two SATA hard drive connectors and a PCI-Express connector

The StarTech.com Advantage
- 350W ATX12V 2.01 compliant power supply compatible with latest motherboards and processors.
- Side panel can be quickly removed without a screwdriver for easy access to internal components
- Two front accessible USB 2.0 ports plus front Audio inputs

Short summary description StarTech.com Value Series Black ATX MID Case w/350W PSU Midi Tower:
This short summary of the StarTech.com Value Series Black ATX MID Case w/350W PSU Midi Tower data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Value Series Black ATX MID Case w/350W PSU, Midi Tower, PC, Black, ATX, 350 W, 3300 mm

Long summary description StarTech.com Value Series Black ATX MID Case w/350W PSU Midi Tower:
This is an auto-generated long summary of StarTech.com Value Series Black ATX MID Case w/350W PSU Midi Tower based on the first three specs of the first five spec groups.

StarTech.com Value Series Black ATX MID Case w/350W PSU. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply: 350 W. Width: 3300 mm, Depth: 380 mm, Height: 420 mm

Design
Form factor *
Midi Tower
Type *
PC
Product colour *
Black
Supported motherboard form factors *
ATX
Power supply
Power supply
350 W
Weight & dimensions
Width
3300 mm
Depth
380 mm
Height
420 mm
Weight
180 g
Other features
Expansion slots
7