location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Black Micro/Mini ATX PC Computer Case w/350W PSU Mini Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Micro/Mini ATX PC Computer Case w/350W PSU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATX5350PRO2B
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:31:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com Black Micro/Mini ATX PC Computer Case w/350W PSU Mini Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini Tower PC
  • - 350 W
  • - Black
Warranty: 2 Year
Long product name StarTech.com Black Micro/Mini ATX PC Computer Case w/350W PSU Mini Tower :
The long product name of StarTech.com Black Micro/Mini ATX PC Computer Case w/350W PSU Mini Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Micro/Mini ATX PC Computer Case w/350W PSU
More>>>
StarTech.com Black Micro/Mini ATX PC Computer Case w/350W PSU Mini Tower:
The official description of StarTech.com Black Micro/Mini ATX PC Computer Case w/350W PSU Mini Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Don`t let the small size fool you; this hard-working Micro ATX mini tower case is packed with enough features to appeal to even the biggest hardware enthusiast. Front mounted USB, FireWire, and audio ports, front and side panel vents for maximum cooling, five drive bays, four expansion slots, tool-less entry… all surrounded by an attractive steel enclosure. Best of all, it comes with a reliable 350W StarTech.com power supply, giving you enough power to feed even the hungriest system components and CPUs. With plenty of configuration and expandability options, this professional mini case proves you don’t have to sacrifice quality to save space.

The StarTech.com Advantage
- Case includes a reliable StarTech.com 350W ATX power supply which provides plenty of power for today's power-hungry CPUs and components
- Front-mounted high-speed USB, FireWire and audio ports end the aggravation of connecting peripherals to the rear of the computer

- Also available in LGA775 Ready /TAC 1.1 Compliant version
- Case includes two 5.25 inch drive bays, two 3.5 inch drive bays, one internal 3.5 inch hard drive bays and 4 expansion slots which gives PC users plenty of room for expansion
- Expansion cards are held in place with an easy to use screw-less retainer eliminating the chance of dropping a screw inside the case
- Front case is constructed with an attractive metallic silver trim
- Front USB, FireWire® (iLink®), and Audio ports lets PC users easily connect portable peripherals to the computer case
- Hard Drive caddy can be removed from the case without tools allowing drives to be conveniently installed
- Powerful 350W Pentium 4® compatible, AMD® recommended power supply

Short summary description StarTech.com Black Micro/Mini ATX PC Computer Case w/350W PSU Mini Tower:
This short summary of the StarTech.com Black Micro/Mini ATX PC Computer Case w/350W PSU Mini Tower data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Black Micro/Mini ATX PC Computer Case w/350W PSU, Mini Tower, PC, Black, 350 W, 8620 mm, 374 mm

Long summary description StarTech.com Black Micro/Mini ATX PC Computer Case w/350W PSU Mini Tower:
This is an auto-generated long summary of StarTech.com Black Micro/Mini ATX PC Computer Case w/350W PSU Mini Tower based on the first three specs of the first five spec groups.

StarTech.com Black Micro/Mini ATX PC Computer Case w/350W PSU. Form factor: Mini Tower, Type: PC, Product colour: Black. Power supply: 350 W. Width: 8620 mm, Depth: 374 mm, Height: 349 mm. Package weight: 8.72 kg

Design
Form factor *
Mini Tower
Type *
PC
Product colour *
Black
Power supply
Power supply
350 W
Weight & dimensions
Width
8620 mm
Weight & dimensions
Depth
374 mm
Height
349 mm
Weight
190 g
Packaging data
Package weight
8.72 kg
Other features
Expansion slots
4