Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Bluetooth receipt printer for Apple, Android and Windows devices
- - Fast 250mm/second print speed
- - AUTOCONNECT feature for iOS (Apple iPad) after power on or out of range situation
- - Internal power supply
- - Paper saving features
- - Unique futurePRNT software included
- - Star Cloud Services including AllReceipts Digital Receipting
- - Star quaity and reliability
Long product name Star Micronics TSP143IIIBI-230 203 x 203 DPI Wireless Thermal POS printer
:
Star Micronics TSP143IIIBI Thermal futurePRNT Bluetooth Receipt Printer, 80mm Wide Paper, 250mm/sec, 24VDC Internal Power Supply, Autocutter, Bluetooth Interface, Grey EU and UK Version
The long product name of Star Micronics TSP143IIIBI-230 203 x 203 DPI Wireless Thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Star Micronics TSP143IIIBI Thermal futurePRNT Bluetooth Receipt Printer, 80mm Wide Paper, 250mm/sec, 24VDC Internal Power Supply, Autocutter, Bluetooth Interface, Grey EU and UK Version
More>>>
Short summary description Star Micronics TSP143IIIBI-230 203 x 203 DPI Wireless Thermal POS printer:
This short summary of the Star Micronics TSP143IIIBI-230 203 x 203 DPI Wireless Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.
Star Micronics TSP143IIIBI-230, Thermal, POS printer, 203 x 203 DPI, 250 mm/sec, 8.3 cm, 58/80 mm
Long summary description Star Micronics TSP143IIIBI-230 203 x 203 DPI Wireless Thermal POS printer:
This is an auto-generated long summary of Star Micronics TSP143IIIBI-230 203 x 203 DPI Wireless Thermal POS printer based on the first three specs of the first five spec groups.
Star Micronics TSP143IIIBI-230. Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 8.3 cm, Supported paper width: 58/80 mm, Maximum printing width: 7.2 cm. Connectivity technology: Wireless, Standard interfaces: Bluetooth. Autocutter durability: 2 million cuts, Certification: UL, C-UL, TÜV, FCC, VCCI, EN55022, CE. Product colour: Grey