location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Star Trading 353-70 energy-saving lamp Clear 2100 K 2.3 W E27 F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Star Trading Check ‘Star Trading’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
353-70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
353-70 show
Show alternative article codes used in the online market place
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Star Trading’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Star Trading: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Mar 2024 08:20:50
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Star Trading 353-70 energy-saving lamp Clear 2100 K 2.3 W E27 F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E27 2.3 W
  • - Luminous flux: 230 lm Bulb lifetime: 15000 h Clear
  • - Colour temperature: 2100 K Beam angle (max): 360° Color Rendering Index (CRI): 80
  • - Energy efficiency class: F
  • - 3 kWh
Long product name Star Trading 353-70 energy-saving lamp Clear 2100 K 2.3 W E27 F :
The long product name of Star Trading 353-70 energy-saving lamp Clear 2100 K 2.3 W E27 F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Decoration LED, Clear filament, bulb, E27, 2100K, 230lm
More>>>
Short summary description Star Trading 353-70 energy-saving lamp Clear 2100 K 2.3 W E27 F:
This short summary of the Star Trading 353-70 energy-saving lamp Clear 2100 K 2.3 W E27 F data-sheet is auto-generated and uses the product title and the first six key specs.

Star Trading 353-70, 2.3 W, E27, 230 lm, 15000 h, Clear

Long summary description Star Trading 353-70 energy-saving lamp Clear 2100 K 2.3 W E27 F:
This is an auto-generated long summary of Star Trading 353-70 energy-saving lamp Clear 2100 K 2.3 W E27 F based on the first three specs of the first five spec groups.

Star Trading 353-70. Bulb power: 2.3 W, Fitting/cap type: E27, Luminous flux: 230 lm, Bulb lifetime: 15000 h, Light colour: Clear, Colour temperature: 2100 K, Beam angle (max): 360°, Color Rendering Index (CRI): 80