Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Star Trading 352-53 energy-saving lamp 3.6 W E27 A+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Star Trading
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
352-53
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
352-53
Category
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byStar Trading: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7088
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 31 Jan 2020 15:48:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Star Trading 352-53 energy-saving lamp 3.6 W E27 A+ :
The short editorial description of Star Trading 352-53 energy-saving lamp 3.6 W E27 A+

Decoration LED, Clear, G95, E27, 2100K, 320lm, Dimmer compatible
More>>>
Short summary description Star Trading 352-53 energy-saving lamp 3.6 W E27 A+:
This short summary of the Star Trading 352-53 energy-saving lamp 3.6 W E27 A+ data-sheet is auto-generated and uses the product title and the first six key specs.

Star Trading 352-53, 3.6 W, E27, A+, 320 lm, 15000 h, Clear

Long summary description Star Trading 352-53 energy-saving lamp 3.6 W E27 A+:
This is an auto-generated long summary of Star Trading 352-53 energy-saving lamp 3.6 W E27 A+ based on the first three specs of the first five spec groups.

Star Trading 352-53. Bulb power: 3.6 W, Fitting/cap type: E27. Energy efficiency class: A+. Luminous flux: 320 lm, Bulb lifetime: 15000 h, Light colour: Clear, Colour temperature: 2100 K, Beam angle: 360°, Color Rendering Index (CRI): 80, Power factor: 0.85