location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Star Micronics TUP900 TUP942-24 Direct thermal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Star Micronics Check ‘Star Micronics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TUP900 TUP942-24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39468000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088047216011 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Star Micronics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Star Micronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2023 13:13:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Star Micronics TUP900 TUP942-24 Direct thermal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - USB port
  • - 2.84 kg
Long product name Star Micronics TUP900 TUP942-24 Direct thermal :
The long product name of Star Micronics TUP900 TUP942-24 Direct thermal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

203 dpi, 150 mm/sec, 112m Kiosk, Thermal, Friction, 2 Color, Cutter
More>>>
Short summary description Star Micronics TUP900 TUP942-24 Direct thermal:
This short summary of the Star Micronics TUP900 TUP942-24 Direct thermal data-sheet is auto-generated and uses the product title and the first six key specs.

Star Micronics TUP900 TUP942-24, Direct thermal, 150 mm/sec, 15.2 cm, 58, 112 mm, 0.065 - 0.15 mm, USB

Long summary description Star Micronics TUP900 TUP942-24 Direct thermal:
This is an auto-generated long summary of Star Micronics TUP900 TUP942-24 Direct thermal based on the first three specs of the first five spec groups.

Star Micronics TUP900 TUP942-24. Print technology: Direct thermal, Print speed: 150 mm/sec. Maximum roll diameter: 15.2 cm, Supported paper width: 58, 112 mm, Media thickness: 0.065 - 0.15 mm. Standard interfaces: USB. Autocutter durability: 1 million cuts, Certification: CE, FCC, VCCI, EN55022. Power consumption: 1000 mA

Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Suomi 1 distributor(s)