Long product name Stanley STA60506-XJ screwdriver bit 15 pc(s)
:
2 x PH1, 2 x PH2, PH3, 2 x PZ1, 2 x PZ2, PZ3, flat 2 x 4,5/2 x 5,5/6,5 mm, magnetic bit holder
The long product name of Stanley STA60506-XJ screwdriver bit 15 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2 x PH1, 2 x PH2, PH3, 2 x PZ1, 2 x PZ2, PZ3, flat 2 x 4,5/2 x 5,5/6,5 mm, magnetic bit holder
More>>>
Short summary description Stanley STA60506-XJ screwdriver bit 15 pc(s):
This short summary of the Stanley STA60506-XJ screwdriver bit 15 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Stanley STA60506-XJ, 15 pc(s), Flat, Phillips, Pozidriv, 2 x PH1, 2 x PH2, PH3, 2 x PZ1, 2 x PZ2, PZ3, flat 2 x 4,5/2 x 5,5/6,5 mm
Long summary description Stanley STA60506-XJ screwdriver bit 15 pc(s):
This is an auto-generated long summary of Stanley STA60506-XJ screwdriver bit 15 pc(s) based on the first three specs of the first five spec groups.
Stanley STA60506-XJ. Number of bits: 15 pc(s), Screwdrivers/bits tips included: Flat, Phillips, Pozidriv, Screwdrivers/bits sizes: 2 x PH1, 2 x PH2, PH3, 2 x PZ1, 2 x PZ2, PZ3, flat 2 x 4,5/2 x 5,5/6,5 mm