location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Stanley STA52046-QZ drill bit 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Stanley Check ‘Stanley’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STA52046-QZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STA52046-QZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5035048371053
Category:
Drill bits are cutting tools used to create cylindrical holes, almost always of circular cross-section. Drill bits come in many sizes and have many uses. Bits are held in a tool called a drill.
Drill Bits Check ‘Stanley’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Stanley: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 08:58:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Stanley STA52046-QZ drill bit 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Drill bit diameter: 1.4 cm
  • - Length: 160 mm
  • - Suitable for materials: Wood
  • - 1 pc(s)
Long product name Stanley STA52046-QZ drill bit 1 pc(s) :
The long product name of Stanley STA52046-QZ drill bit 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ø14 × 160/107 mm
More>>>
Short summary description Stanley STA52046-QZ drill bit 1 pc(s):
This short summary of the Stanley STA52046-QZ drill bit 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Stanley STA52046-QZ, Drill, 1.4 cm, 160 mm, Wood, 10.7 cm, 1 pc(s)

Long summary description Stanley STA52046-QZ drill bit 1 pc(s):
This is an auto-generated long summary of Stanley STA52046-QZ drill bit 1 pc(s) based on the first three specs of the first five spec groups.

Stanley STA52046-QZ. Proper use: Drill, Drill bit diameter: 1.4 cm, Length: 160 mm. Number of drill bits: 1 pc(s)

Brand Image Product code Product Stock Price from
Stanley

Stanley STA56006-QZ drill bit 8 pc(s)
(show image)
STA56006-QZ STA56006-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52031-QZ drill bit 1 pc(s)
(show image)
STA52031-QZ STA52031-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52026-QZ drill bit 1 pc(s)
(show image)
STA52026-QZ STA52026-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52021-QZ drill bit 1 pc(s)
(show image)
STA52021-QZ STA52021-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52016-QZ drill bit 1 pc(s)
(show image)
STA52016-QZ STA52016-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52011-QZ drill bit 1 pc(s)
(show image)
STA52011-QZ STA52011-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52006-QZ drill bit 1 pc(s)
(show image)
STA52006-QZ STA52006-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52001-QZ drill bit 1 pc(s)
(show image)
STA52001-QZ STA52001-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52051-QZ drill bit 1 pc(s)
(show image)
STA52051-QZ STA52051-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52251-QZ drill bit 1 pc(s)
(show image)
STA52251-QZ STA52251-QZ 0.00
(excl. VAT)
0 (incl. VAT)