location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Stanley STA32632-QZ angle grinder accessory Cutting disc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Stanley Check ‘Stanley’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STA32632-QZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STA32632-QZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5035048373088
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Stanley: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 15:32:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Stanley STA32632-QZ angle grinder accessory Cutting disc :
The long product name of Stanley STA32632-QZ angle grinder accessory Cutting disc. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ø115 x 22.2 mm x 1.0 mm
More>>>
Short summary description Stanley STA32632-QZ angle grinder accessory Cutting disc:
This short summary of the Stanley STA32632-QZ angle grinder accessory Cutting disc data-sheet is auto-generated and uses the product title and the first six key specs.

Stanley STA32632-QZ, Cutting disc, Metal, Any brand, 2.22 cm, 11.5 cm, Multicolour

Long summary description Stanley STA32632-QZ angle grinder accessory Cutting disc:
This is an auto-generated long summary of Stanley STA32632-QZ angle grinder accessory Cutting disc based on the first three specs of the first five spec groups.

Stanley STA32632-QZ. Type: Cutting disc, Suitable for materials: Metal, Brand compatibility: Any brand. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Stanley

Stanley STA32687-QZ angle grinder accessory Cutting disc
(show image)
STA32687-QZ STA32687-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA32602-QZ angle grinder accessory Cutting disc
(show image)
STA32602-QZ STA32602-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA32637-QZ angle grinder accessory Cutting disc
(show image)
STA32637-QZ STA32637-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA32647-QZ angle grinder accessory Cutting disc
(show image)
STA32647-QZ STA32647-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA32692-QZ angle grinder accessory Cutting disc
(show image)
STA32692-QZ STA32692-QZ 0.00
(excl. VAT)
0 (incl. VAT)