location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO point 88 fineliner Yellow 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
point 88
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88/024
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381438544
Category:
Pen with a thin nib, used for drawing and writing.
Fineliners Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 20:49:26
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description STABILO point 88 fineliner Yellow 1 pc(s):
This short summary of the STABILO point 88 fineliner Yellow 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO point 88, Yellow, Hexagonal, Metal, 0.4 mm, Germany, 65 g

Long summary description STABILO point 88 fineliner Yellow 1 pc(s):
This is an auto-generated long summary of STABILO point 88 fineliner Yellow 1 pc(s) based on the first three specs of the first five spec groups.

STABILO point 88. Writing colours: Yellow, Shape: Hexagonal, Tip material: Metal. Package weight: 65 g, Package height: 8 mm, Package depth: 167 mm. Quantity per pack: 1 pc(s)

Features
Writing colours *
Yellow
Shape
Hexagonal
Tip material
Metal
Line width
0.4 mm
Ventilated cap
Yes
Country of origin
Germany
Weight & dimensions
Package weight
65 g
Package height
8 mm
Package depth
167 mm
Package width
8 mm
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Customs product code (TARIC)
96082000