STABILO logo

STABILO BOSS Original marker 1 pc(s) Chisel tip Yellow

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19879
Info modified on:
07 Mar 2024, 15:34:52
Long product name STABILO BOSS Original marker 1 pc(s) Chisel tip Yellow:

BOSS ORIGINAL

STABILO BOSS Original marker 1 pc(s) Chisel tip Yellow:

- The ”BOSS“, since 1971
- Environment-friendly: Easy to refill
- Available in 9 fluorescent colors
- Water-based ink
- 2 line widths – 2 + 5 mm
- 4h Anti-Dry-Out technology

Short summary description STABILO BOSS Original marker 1 pc(s) Chisel tip Yellow:

STABILO BOSS Original, 1 pc(s), Yellow, Chisel tip, Black, Yellow, Polypropylene (PP), 2 mm

Long summary description STABILO BOSS Original marker 1 pc(s) Chisel tip Yellow:

STABILO BOSS Original. Quantity per pack: 1 pc(s), Writing colours: Yellow, Tip type: Chisel tip. Package width: 18 mm, Package depth: 110 mm, Package height: 137 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.