location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO 1852/3-41-1 ballpoint pen Blue 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1852/3-41-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1852/3-41-1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381455565
Category:
Ball point pens use oil-based ink, which dries up almost immediately after applying on paper. The ink is evenly dispensed through a metal ball.
Ballpoint Pens Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2023 16:24:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description STABILO 1852/3-41-1 ballpoint pen Blue 1 pc(s):
This short summary of the STABILO 1852/3-41-1 ballpoint pen Blue 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO 1852/3-41-1, Blue, 1 pc(s)

Long summary description STABILO 1852/3-41-1 ballpoint pen Blue 1 pc(s):
This is an auto-generated long summary of STABILO 1852/3-41-1 ballpoint pen Blue 1 pc(s) based on the first three specs of the first five spec groups.

STABILO 1852/3-41-1. Product colour: Black, Green, Writing colours: Blue, Country of origin: Czech Republic. Quantity per pack: 1 pc(s), Package width: 15 mm, Package depth: 80 mm

Features
Writing colours *
Blue
Product colour *
Black, Green
Country of origin
Czech Republic
Packaging data
Quantity per pack *
1 pc(s)
Packaging data
Package width
15 mm
Package depth
80 mm
Package height
187 mm
Package weight
37 g
Logistics data
Customs product code (TARIC)
96081092
Brand Image Product code Product Stock Price from
STABILO SMARTball 2.0 Black Clip-on retractable ballpoint pen 1 pc(s) STABILO SMARTball 2.0 Black Clip-on retractable ballpoint pen 1 pc(s)
(show image)
1851/2-46-1 SMARTball 2.0 0.00
(excl. VAT)
0 (incl. VAT)
STABILO 1852/3-46-1 ballpoint pen Black Clip-on retractable ballpoint pen 1 pc(s) STABILO 1852/3-46-1 ballpoint pen Black Clip-on retractable ballpoint pen 1 pc(s)
(show image)
1852/3-46-1 1852/3-46-1 0.00
(excl. VAT)
0 (incl. VAT)