location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO SMARTball Blue 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMARTball
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1832/4-41
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381429627
Category:
Ball point pens use oil-based ink, which dries up almost immediately after applying on paper. The ink is evenly dispensed through a metal ball.
Ballpoint Pens Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2021 09:43:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name STABILO SMARTball Blue 1 pc(s) :
The long product name of STABILO SMARTball Blue 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SMARTball Right Hand, Blue - Black/Orange
More>>>
STABILO SMARTball Blue 1 pc(s):
The official description of STABILO SMARTball Blue 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Target group

Smartphone owners who love technology

Product features

- The ultimate ballpoint pen, which connects the analogue and digital worlds.
- Relaxed writing comfort thanks to the ergonomic soft grip zone.
- Touch screen pen for operating smartphones and tablet computers. Avoids unsightly fingerprint marks.
- Special versions for left- and right-handers.
- Document-proof blue and black ink.
- Line width 0.5 mm.
- Refillable for longer periods of writing with STABILO Ballpoint Refill.
- Clip can be rotated 360°.
- Pen design in 4 color combinations.

STABILO combines smartphone operation with ergonomic writing comfort!

Short summary description STABILO SMARTball Blue 1 pc(s):
This short summary of the STABILO SMARTball Blue 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO SMARTball, Blue, 1 pc(s)

Long summary description STABILO SMARTball Blue 1 pc(s):
This is an auto-generated long summary of STABILO SMARTball Blue 1 pc(s) based on the first three specs of the first five spec groups.

STABILO SMARTball. Product colour: Black, Orange, Writing colours: Blue, Line width: 0.5 mm. Quantity per pack: 1 pc(s)

Features
Writing colours *
Blue
Product colour *
Black, Orange
Line width
0.5 mm
Features
Material
Plastic, Rubber
Packaging data
Quantity per pack *
1 pc(s)
Brand Image Product code Product Stock Price from
STABILO SMARTball 2.0 Black Clip-on retractable ballpoint pen 1 pc(s) STABILO SMARTball 2.0 Black Clip-on retractable ballpoint pen 1 pc(s)
(show image)
1851/2-46-1 SMARTball 2.0 0.00
(excl. VAT)
0 (incl. VAT)
STABILO 1852/3-46-1 ballpoint pen Black Clip-on retractable ballpoint pen 1 pc(s) STABILO 1852/3-46-1 ballpoint pen Black Clip-on retractable ballpoint pen 1 pc(s)
(show image)
1852/3-46-1 1852/3-46-1 0.00
(excl. VAT)
0 (incl. VAT)