location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO Legacy eraser Polyvinyl chloride (PVC) White 20 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legacy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1186/20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9556091511907
Category:
Piece of soft rubber or plastic used to rub out (erase) something written.
Erasers Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 13:47:35
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description STABILO Legacy eraser Polyvinyl chloride (PVC) White 20 pc(s):
This short summary of the STABILO Legacy eraser Polyvinyl chloride (PVC) White 20 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO Legacy, Polyvinyl chloride (PVC), White, Adult & children, 11 mm, 62 mm, 22 mm

Long summary description STABILO Legacy eraser Polyvinyl chloride (PVC) White 20 pc(s):
This is an auto-generated long summary of STABILO Legacy eraser Polyvinyl chloride (PVC) White 20 pc(s) based on the first three specs of the first five spec groups.

STABILO Legacy. Material: Polyvinyl chloride (PVC), Product colour: White, Target audience: Adult & children. Width: 11 mm, Depth: 62 mm, Height: 22 mm. Country of origin: Malaysia. Quantity per pack: 20 pc(s)

Features
Material *
Polyvinyl chloride (PVC)
Product colour
White
Target audience
Adult & children
Weight & dimensions
Width
11 mm
Depth
62 mm
Weight & dimensions
Height
22 mm
Weight
20 g
Logistics data
Country of origin
Malaysia
Packaging content
Quantity per pack
20 pc(s)
Country Distributor
United Kingdom 1 distributor(s)