Long product name Stöckli 4710.02 Watering can spout extension
:
Spout for watering can 2 l, green
The long product name of Stöckli 4710.02 Watering can spout extension. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Spout for watering can 2 l, green
More>>>
Short summary description Stöckli 4710.02 Watering can spout extension:
This short summary of the Stöckli 4710.02 Watering can spout extension data-sheet is auto-generated and uses the product title and the first six key specs.
Stöckli 4710.02, Watering can spout extension, Plastic, Green, 1 pc(s)
Long summary description Stöckli 4710.02 Watering can spout extension:
This is an auto-generated long summary of Stöckli 4710.02 Watering can spout extension based on the first three specs of the first five spec groups.
Stöckli 4710.02. Product type: Watering can spout extension, Material: Plastic, Product colour: Green. Quantity per pack: 1 pc(s)