location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Square Perfect SP65 fluorescent bulb 65 W E27 Daylight

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Square Perfect Check ‘Square Perfect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP65
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP65
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0613103003405 show
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Square Perfect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Square Perfect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2021 10:50:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Square Perfect SP65 fluorescent bulb 65 W E27 Daylight :
The long product name of Square Perfect SP65 fluorescent bulb 65 W E27 Daylight. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP65, 5500K, 30W
More>>>
Short summary description Square Perfect SP65 fluorescent bulb 65 W E27 Daylight:
This short summary of the Square Perfect SP65 fluorescent bulb 65 W E27 Daylight data-sheet is auto-generated and uses the product title and the first six key specs.

Square Perfect SP65, 65 W, E27, 10000 h, Daylight

Long summary description Square Perfect SP65 fluorescent bulb 65 W E27 Daylight:
This is an auto-generated long summary of Square Perfect SP65 fluorescent bulb 65 W E27 Daylight based on the first three specs of the first five spec groups.

Square Perfect SP65. Bulb power: 65 W, Fitting/cap type: E27, Light colour: Daylight, Bulb lifetime: 10000 h