location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Monster Jam , Official MEGA Grave Digger All-Terrain Remote Control Monster Truck with Lights, 1:6 Scale

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Monster Jam
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monster Jam, Official MEGA Grave Digger All-Terrain Remote Control Monster Truck with Lights, 1:6 Scale
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6046198
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988402832 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 04:06:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Monster Jam , Official MEGA Grave Digger All-Terrain Remote Control Monster Truck with Lights, 1:6 Scale
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - BIGGEST RC GRAVE DIGGER EVER: Over 2-feet long, the Mega Grave Digger RC lives up to its name! Larger, faster and more powerful than any other Grave Digger RC, control it from up to 250 feet away with the 2.4GHz frequency dual joystick controller and drive in any direction!
  • - MONSTER JAM TRUCKS: Look for all of our authentic licensed monster truck-themed toys (each sold separately), including remote control vehicles, True Metal die-cast trucks and playsets. You’ve never been closer to the action than with Monster Jam!
Long product name Monster Jam , Official MEGA Grave Digger All-Terrain Remote Control Monster Truck with Lights, 1:6 Scale :
The long product name of Monster Jam , Official MEGA Grave Digger All-Terrain Remote Control Monster Truck with Lights, 1:6 Scale. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monster Jam, Official MEGA Grave Digger All-Terrain Remote Control Monster Truck with Lights, 1:6 Scale
More>>>
Monster Jam , Official MEGA Grave Digger All-Terrain Remote Control Monster Truck with Lights, 1:6 Scale:
The official description of Monster Jam , Official MEGA Grave Digger All-Terrain Remote Control Monster Truck with Lights, 1:6 Scale as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overcome any obstacle with the biggest Monster Jam RC truck ever, the Mega Grave Digger! This powerful all-terrain remote control vehicle measures over two feet long and puts you in control of epic Monster Jam action! The Mega Grave Digger’s oversized tires help you roll over anything, and keep on going! Featuring a custom rubber tread for superior traction control and mega-sized shocks and suspension, this 1:6 scale USB-rechargeable RC monster truck offers unstoppable performance on and off the road. The lightweight construction makes it easy to pick up and turn your world into a Monster Jam arena! Using the dual joystick controller with 2.4GHz frequency, control the Mega Grave Digger RC from up to 250 feet away. This fan favorite vehicle is a fully functional RC: drive in forward or reverse, and steer left or right! With a detailed body, authentic BKT Tires, working headlights and look-alike chassis, this replica Grave Digger is like driving the real thing! Tackle any obstacle and experience ultimate performance with the Monster Jam Mega Grave Digger RC!

Short summary description Monster Jam , Official MEGA Grave Digger All-Terrain Remote Control Monster Truck with Lights, 1:6 Scale:
This short summary of the Monster Jam , Official MEGA Grave Digger All-Terrain Remote Control Monster Truck with Lights, 1:6 Scale data-sheet is auto-generated and uses the product title and the first six key specs.

Monster Jam , Official MEGA Grave Digger All-Terrain Remote Control Monster Truck with Lights, 1:6 Scale, Monster truck, 1:6, 4 yr(s)

Long summary description Monster Jam , Official MEGA Grave Digger All-Terrain Remote Control Monster Truck with Lights, 1:6 Scale:
This is an auto-generated long summary of Monster Jam , Official MEGA Grave Digger All-Terrain Remote Control Monster Truck with Lights, 1:6 Scale based on the first three specs of the first five spec groups.

Monster Jam , Official MEGA Grave Digger All-Terrain Remote Control Monster Truck with Lights, 1:6 Scale. Product type: Monster truck, Scale: 1:6, Engine type: Electric engine, Recommended age (min): 4 yr(s). Number of batteries supported: 2

Features
Product type *
Monster truck
Engine type *
Electric engine
Scale *
1:6
Construction type *
Ready-To-Drive (RTD)
Maximum operating distance
76 m
Housing colour *
Green
Frequency band
2.4 GHz
Suggested gender *
Boy
Recommended age (min) *
4 yr(s)
Suitable for indoor use
Yes
Suitable for outdoor use
Yes
Country of origin
China
Battery
Battery type
AAA
Number of batteries supported
2
Packaging data
Package width
479.6 mm
Package depth
711.2 mm
Package height
450.9 mm
Packaging data
Package weight
2.52 kg
Logistics data
Products per intermodal container (20ft)
173 pc(s)
Products per intermodal container (40ft)
347 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
9 pc(s)
Products per pallet layer
3 pc(s)
Master (outer) case width
734.1 mm
Master (outer) case length
487.9 mm
Master (outer) case height
476 mm
Master (outer) case gross weight
4.03 kg
Master (outer) case net weight
2.52 kg
Master (outer) case volume
6229000 cm³
Master (outer) case GTIN (EAN/UPC)
778988176443
Harmonized System (HS) code
95.03.00.95.90