location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marbles Newton – Interactive Game

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marbles
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Newton – Interactive Game
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6045061
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988163153 show
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 04:05:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Marbles Newton – Interactive Game
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Can you compete against gravity? See how far your strategy goes with Newton! Line up five balls of the same color and you win!
Long product name Marbles Newton – Interactive Game :
The long product name of Marbles Newton – Interactive Game. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Newton – Interactive Game
More>>>
Marbles Newton – Interactive Game:
The official description of Marbles Newton – Interactive Game as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Defy the laws of grab-ity with Newton! The goal of this interactive game is simple: get five balls of the same color into a row. Achieving this is anything but simple! Contending with constantly moving parts, each player must strategize and find the equal and opposite reaction to each action. This spatial strategy game tests the limits of players’ sequential reasoning skills. Lining up moving parts may be difficult, but so was developing the theory of relativity! Challenge yourself and your friends with Newton!

Short summary description Marbles Newton – Interactive Game:
This short summary of the Marbles Newton – Interactive Game data-sheet is auto-generated and uses the product title and the first six key specs.

Marbles Newton – Interactive Game, Board game, Strategy, 8 yr(s), Family game

Long summary description Marbles Newton – Interactive Game:
This is an auto-generated long summary of Marbles Newton – Interactive Game based on the first three specs of the first five spec groups.

Marbles Newton – Interactive Game. Product type: Board game, Genre: Strategy, Recommended age (min): 8 yr(s), Family game

Features
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Minimum number of players *
2
Maximum number of players *
2
Recommended age group *
Adult & Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
8 yr(s)
Genre *
Strategy
Country of origin
China
Power
Batteries required
No
Weight & dimensions
Width
92.5 mm
Depth
120.1 mm
Height
53.1 mm
Packaging data
Package width
320 mm
Package depth
134.9 mm
Package height
249.9 mm
Package weight
848.217 g
Package type
Closed box
Packaging content
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Logistics data
Products per intermodal container (20ft)
2285 pc(s)
Products per intermodal container (40ft)
4570 pc(s)
Layers per pallet
6 pc(s)
Products per pallet layer
16 pc(s)
Products per pallet
96 pc(s)
Master (outer) case width
335 mm
Master (outer) case length
285 mm
Master (outer) case height
275.1 mm
Master (outer) case net weight
1.7 kg
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988159187
Master (outer) case volume
928000 cm³
Master (outer) case gross weight
2.6 kg
Harmonized System (HS) code
9504.90.80.00
Brand Image Product code Product Stock Price from
Marbles Gotrio Marbles Gotrio
(show image)
6044509 Gotrio