location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Monster Jam , Official Grave Digger Remote Control Truck 1:15 Scale, 2.4GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Monster Jam
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monster Jam, Official Grave Digger Remote Control Truck 1:15 Scale, 2.4GHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6045003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988548738 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 04:08:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Monster Jam , Official Grave Digger Remote Control Truck 1:15 Scale, 2.4GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - OFFICIAL GRAVE DIGGER: This realistic 1:15 scale Grave Digger RC truck is ready to run right out of the box! It comes complete with batteries for the controller & a USB cable to recharge the truck.
Long product name Monster Jam , Official Grave Digger Remote Control Truck 1:15 Scale, 2.4GHz :
The long product name of Monster Jam , Official Grave Digger Remote Control Truck 1:15 Scale, 2.4GHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monster Jam, Official Grave Digger Remote Control Truck 1:15 Scale, 2.4GHz
More>>>
Monster Jam , Official Grave Digger Remote Control Truck 1:15 Scale, 2.4GHz:
The official description of Monster Jam , Official Grave Digger Remote Control Truck 1:15 Scale, 2.4GHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take control of one of the most decorated Monster Jam trucks of all time! Introducing the all-new, official Monster Jam 1:15 scale Grave Digger RC! Drive this heavy-duty monster truck to the limit and perform epic stunts, crazy crashes and brutal bashes! Featuring 2.4 GHz, you can race up to 6 Monster Jam trucks with your friends and host your very own Monster Jam rally! And with a longer range, this USB-rechargeable truck will turn your world into a Monster Jam arena! This 1:15 scale Grave Digger RC is ready to run right out of the box and comes complete with batteries for the controller! Just flick the power switch and go! Use the convertible packaging to build a monster-sized ramp and launch right into the high-flying action! With a more detailed body featuring authentic BKT Tires and a look-alike chassis, this replica Grave Digger can handle almost anything you throw at it! The all-new Grave Digger RC is like driving the real thing! Perform high-octane stunts like big air, donuts, cyclones and more! You’ve never been closer to the action than with the all-new 1:15 scale Grave Digger RC!

Includes: 1 x Monster Truck, 1 x Controller + 2 AAA batteries, 1 x Instruction Guide, 1 x USB Charging Cable (connected to truck)

Short summary description Monster Jam , Official Grave Digger Remote Control Truck 1:15 Scale, 2.4GHz:
This short summary of the Monster Jam , Official Grave Digger Remote Control Truck 1:15 Scale, 2.4GHz data-sheet is auto-generated and uses the product title and the first six key specs.

Monster Jam , Official Grave Digger Remote Control Truck 1:15 Scale, 2.4GHz, Monster truck, 1:15, 4 yr(s)

Long summary description Monster Jam , Official Grave Digger Remote Control Truck 1:15 Scale, 2.4GHz:
This is an auto-generated long summary of Monster Jam , Official Grave Digger Remote Control Truck 1:15 Scale, 2.4GHz based on the first three specs of the first five spec groups.

Monster Jam , Official Grave Digger Remote Control Truck 1:15 Scale, 2.4GHz. Product type: Monster truck, Scale: 1:15, Engine type: Electric engine, Recommended age (min): 4 yr(s). Number of batteries supported: 2

Features
Product type *
Monster truck
Engine type *
Electric engine
Scale *
1:15
Construction type *
Ready-To-Drive (RTD)
Housing colour *
Green
Housing material *
Plastic
Frequency band
2.4 GHz
Suggested gender *
Boy
Recommended age (min) *
4 yr(s)
Suitable for indoor use
Yes
Suitable for outdoor use
Yes
Country of origin
China
Battery
Batteries required
No
Battery type
AAA
Number of batteries supported
2
Packaging data
Package width
330.2 mm
Package depth
257.3 mm
Package height
212.9 mm
Packaging data
Package weight
1.02 kg
Package type
Box
Logistics data
Products per intermodal container (20ft)
1302 pc(s)
Products per intermodal container (40ft)
2604 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
70 pc(s)
Products per pallet layer
10 pc(s)
Master (outer) case width
517.9 mm
Master (outer) case length
338.1 mm
Master (outer) case height
226.1 mm
Master (outer) case gross weight
3.32 kg
Master (outer) case net weight
2.03 kg
Master (outer) case volume
1580000 cm³
Master (outer) case GTIN (EAN/UPC)
778988548745
Harmonized System (HS) code
95.03.00.95.90
Country Distributor
Belgium 2 distributor(s)