location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Games Othello - The Classic Board Game of Strategy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Games
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Othello - The Classic Board Game of Strategy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6038101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988517185 show
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:29:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Games Othello - The Classic Board Game of Strategy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Simple instructions allow players to get started in minutes
Long product name Games Othello - The Classic Board Game of Strategy :
The long product name of Games Othello - The Classic Board Game of Strategy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Othello - The Classic Board Game of Strategy
More>>>
Games Othello - The Classic Board Game of Strategy:
The official description of Games Othello - The Classic Board Game of Strategy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A minute to learn...a lifetime to master! This classic, internationally-acclaimed two-player light strategy game challenges you to out-think your opponent. Trap and capture your opponent’s pieces by placing your disks on the board. Every time you "sandwich" one or more of your opponent's pieces you flip those disks to your color. But look out—your opponent will try to do the same to you! The lead can change with a flip of a disk in this classic, fast-paced strategy game that’s often not decided until the very last move.

64 reversible disks, 1 playing board, complete instructions

Short summary description Games Othello - The Classic Board Game of Strategy:
This short summary of the Games Othello - The Classic Board Game of Strategy data-sheet is auto-generated and uses the product title and the first six key specs.

Games Othello - The Classic Board Game of Strategy, Board game, Strategy, 7 yr(s), Family game

Long summary description Games Othello - The Classic Board Game of Strategy:
This is an auto-generated long summary of Games Othello - The Classic Board Game of Strategy based on the first three specs of the first five spec groups.

Games Othello - The Classic Board Game of Strategy. Product type: Board game, Genre: Strategy, Recommended age (min): 7 yr(s), Family game

Features
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Minimum number of players *
2
Maximum number of players *
2
Recommended age group *
Adult & Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
7 yr(s)
Genre *
Strategy
Material
Plastic
Assembly required
No
Product colour
Green, White, Black
Recommended skill level
Intermediate
Release date (DD/MM/YYYY)
01-01-2017
Country of origin
China
Weight & dimensions
Weight
810 g
Width
372 mm
Depth
58 mm
Height
274 mm
Packaging data
Package width
372 mm
Package depth
58 mm
Package height
274 mm
Package weight
810 g
Package type
Closed box
Packaging content
Game rules included
Yes
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Supplier features
Start availability
01-01-2018
End availability
31-12-2020
Commercial unit type
Consumer unit single
(cdm) Audiences
Child, Adult
(cdm) Minimum age
84 month(s)
(cdm) Main material
Plastic
(cdm) Main color
Green
(cdm) Parental presence
Recommended
Supplier features
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Country of importation (ISO 3166-1)
France
Master (outer) case packaging type
Box
(cdm) Reconducted new drop
Drop
(cdm) Developped capacities
Sharing, Reflection, Logic, Interaction, Concentration
Logistics data
Products per intermodal container (20ft)
5005 pc(s)
Products per intermodal container (40ft)
10011 pc(s)
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Pallet gross weight
254.4 kg
Master (outer) cases per pallet
48 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Layers per pallet
4 pc(s)
Products per pallet layer
48 pc(s)
Products per pallet
192 pc(s)
Master (outer) case width
389 mm
Master (outer) case length
296 mm
Master (outer) case height
360 mm
Master (outer) case net weight
4.86 kg
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988517185
Master (outer) case volume
1460000 cm³
Master (outer) case gross weight
5.3 kg
Minimum order quantity
6 pc(s)
Customs product code (TARIC)
9504908000
Harmonized System (HS) code
95.03.00.69.90