location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Advent Calender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advent Calender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6037924 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988680551 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:22
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description PAW Patrol Advent Calender:
This short summary of the PAW Patrol Advent Calender data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Advent Calender, Box, Freestanding, Multicolour, 24 door(s)

Long summary description PAW Patrol Advent Calender:
This is an auto-generated long summary of PAW Patrol Advent Calender based on the first three specs of the first five spec groups.

PAW Patrol Advent Calender. Shape: Box, Mounting type: Freestanding, Product colour: Multicolour. Weight: 453.14 g. Package type: Box. Master (outer) case gross weight: 453.14 g, Layers per pallet: 5500 pc(s), Master (outer) case net weight: 2.72 kg

Features
Shape *
Box
Mounting type *
Freestanding
Product colour *
Multicolour
Number of doors
24 door(s)
Number of toy figures
6 pc(s)
Not for children 0-3 years
Yes
Country of origin
Chile
Weight & dimensions
Weight
453.14 g
Packaging content
Battery included
No
Packaging data
Package type
Box
Logistics data
Master (outer) case gross weight
453.14 g
Layers per pallet
5500 pc(s)
Master (outer) case net weight
2.72 kg
Power
Batteries required
No