location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol 6026183 children's toy figure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6026183
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026183 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988123713 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol 6026183 children's toy figure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toy figure Recommended age (min): 3 yr(s) Multicolour
  • - On basis of: Cartoon Paw Patrol
  • - Not for children under 36 months
More>>>
Short summary description PAW Patrol 6026183 children's toy figure:
This short summary of the PAW Patrol 6026183 children's toy figure data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol 6026183, 3 yr(s), Paw Patrol, Multicolour

Long summary description PAW Patrol 6026183 children's toy figure:
This is an auto-generated long summary of PAW Patrol 6026183 children's toy figure based on the first three specs of the first five spec groups.

PAW Patrol 6026183. Recommended age (min): 3 yr(s), Theme: Paw Patrol, Product colour: Multicolour

Features
Product type *
Toy figure
Product colour *
Multicolour
Suggested gender
Boy/Girl
Recommended age (min) *
3 yr(s)
On basis of
Cartoon
Theme
Paw Patrol
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Weight & dimensions
Height
50 mm
Packaging data
Package width
95.3 mm
Package depth
28.6 mm
Package height
139.7 mm
Package weight
28 g
Package type
Foil bag in counter display unit (CDU)
Packaging data
Package assortment
24
Packaging content
Battery included
No
Logistics data
Master (outer) case width
256 mm
Master (outer) case length
139 mm
Master (outer) case height
169.9 mm
Master (outer) case gross weight
660 g
Master (outer) case net weight
400 g
Master (outer) case GTIN (EAN/UPC)
778988123799
Layers per pallet
9 pc(s)
Products per pallet
5400 pc(s)
Products per pallet layer
600 pc(s)
Products per intermodal container (20ft)
15476 pc(s)
Products per intermodal container (40ft)
30953 pc(s)