location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol , Action Pack Chase Figure with 2 Clip-On Uniforms, for Kids Aged 3 and Up

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PAW Patrol, Action Pack Chase Figure with 2 Clip-On Uniforms, for Kids Aged 3 and Up
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6022626 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988064429 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:27:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol , Action Pack Chase Figure with 2 Clip-On Uniforms, for Kids Aged 3 and Up
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 CLIP-ON UNIFORMS: Help Chase gear up for rescue missions with his 2 different Action Packs! Choose a uniform, simply squeeze the top of the backpack and clip it onto Chase. In seconds, he’s ready for adventure!
Long product name PAW Patrol , Action Pack Chase Figure with 2 Clip-On Uniforms, for Kids Aged 3 and Up :
The long product name of PAW Patrol , Action Pack Chase Figure with 2 Clip-On Uniforms, for Kids Aged 3 and Up. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PAW Patrol, Action Pack Chase Figure with 2 Clip-On Uniforms, for Kids Aged 3 and Up
More>>>
PAW Patrol , Action Pack Chase Figure with 2 Clip-On Uniforms, for Kids Aged 3 and Up:
The official description of PAW Patrol , Action Pack Chase Figure with 2 Clip-On Uniforms, for Kids Aged 3 and Up as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gear up for rescue missions with PAW Patrol Action Pack Chase! Dressed in his badge and police hat, this poseable figure includes two different clip-on uniforms for action-packed fun! When a mission arises, help Chase go from off-duty to on-duty pup in seconds: choose a uniform, squeeze the top of the backpack and clip it onto Chase! Now this police pup is ready for anything that comes his way. For even more exciting adventures, collect the rest the Action Pack Pups (each sold separately) and work together as a team! Bring home PAW Patrol Action Pack Chase and gear up for endless playtime action!

Includes: 1 Action Pack Chase Figure, 2 Clip-On Uniforms

Short summary description PAW Patrol , Action Pack Chase Figure with 2 Clip-On Uniforms, for Kids Aged 3 and Up:
This short summary of the PAW Patrol , Action Pack Chase Figure with 2 Clip-On Uniforms, for Kids Aged 3 and Up data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol , Action Pack Chase Figure with 2 Clip-On Uniforms, for Kids Aged 3 and Up, 3 yr(s), Paw Patrol, Assorted colours, Plastic

Long summary description PAW Patrol , Action Pack Chase Figure with 2 Clip-On Uniforms, for Kids Aged 3 and Up:
This is an auto-generated long summary of PAW Patrol , Action Pack Chase Figure with 2 Clip-On Uniforms, for Kids Aged 3 and Up based on the first three specs of the first five spec groups.

PAW Patrol , Action Pack Chase Figure with 2 Clip-On Uniforms, for Kids Aged 3 and Up. Recommended age (min): 3 yr(s), Theme: Paw Patrol, Product colour: Assorted colours, Material: Plastic

Features
Product type *
Toy figure
Product colour *
Assorted colours
Material
Plastic
Suggested gender
Boy/Girl
Recommended age (min) *
3 yr(s)
On basis of
Cartoon
Theme
Paw Patrol
Country of origin
Vietnam
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Weight & dimensions
Width
184 mm
Depth
51 mm
Height
165 mm
Weight
90 g
Packaging data
Package width
184 mm
Package depth
54.1 mm
Package height
165 mm
Package weight
99.79 g
Package type
Blister
Package assortment
6
Packaging content
Number of accessories included
1 pc(s)
Number of toy figures
1 pc(s)
Number of pieces
2 pc(s)
Logistics data
Minimum order quantity
6 pc(s)
Master (outer) case width
332 mm
Master (outer) case length
198.1 mm
Master (outer) case height
183.9 mm
Master (outer) case gross weight
621 g
Master (outer) case net weight
599 g
Logistics data
Master (outer) case volume
427000 cm³
Master (outer) case packaging type
Box
Master (outer) case GTIN (EAN/UPC)
778988069998
Master (outer) cases per pallet
120 pc(s)
Master (outer) cases per pallet layer
15 pc(s)
Products per master (outer) case
6 pc(s)
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Pallet gross weight
92.4 kg
Layers per pallet
8 pc(s)
Products per pallet
1296 pc(s)
Products per pallet layer
144 pc(s)
Products per intermodal container (20ft)
25570 pc(s)
Products per intermodal container (40ft)
51141 pc(s)
Supplier features
Assembly required
No
Start availability
01-01-2018
End availability
31-12-2021
Commercial unit type
Assortment
(cdm) Reconducted new drop
Reconducted
(cdm) Audiences
Early childhood, Child
(cdm) Parental presence
Recommended
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Country of importation (ISO 3166-1)
France
Customs product code (TARIC)
9503004990
(cdm) Developped capacities
Imagination, Sharing, Interaction, Imitation
Country Distributor
Belgium 2 distributor(s)
France 1 distributor(s)