location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Speedo Aquabeat 2 GB Black, Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Speedo Check ‘Speedo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aquabeat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
262919
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Speedo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Speedo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Speedo Aquabeat 2 GB Black, Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 2 GB
  • - Audio formats supported: MP3, WMA Headphone connectivity: 3.5 mm
  • - Continuous audio playback time: 9 h Lithium-Ion (Li-Ion)
Warranty: 1 Year
Long product name Speedo Aquabeat 2 GB Black, Purple :
The long product name of Speedo Aquabeat 2 GB Black, Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2Gb, 10+10mW, USB 2.0, 9h, 35g, Purple
More>>>
Short summary description Speedo Aquabeat 2 GB Black, Purple:
This short summary of the Speedo Aquabeat 2 GB Black, Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Speedo Aquabeat, 2 GB, 35 g, Black, Purple

Long summary description Speedo Aquabeat 2 GB Black, Purple:
This is an auto-generated long summary of Speedo Aquabeat 2 GB Black, Purple based on the first three specs of the first five spec groups.

Speedo Aquabeat. Total storage capacity: 2 GB. Continuous audio playback time: 9 h. Weight: 35 g. Product colour: Black, Purple

Source Testseek summary Average rating
Reviews
Updated:
2011-10-29 15:14:00
Uk has collected 8 expert reviews for Speedo Aquabeat 2 GB Black, Purple and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2011-10-29 15:14:00
Do you get bored in the swimming baths? Of course you do, which is why Speedo - of skimpy trunks fame - has come up with this waterproof MP3 player that easily meets its, err, brief. Something of a novelty item despite its lofty price, the AquaBeat de...
Good Perfect for swimming and other waterbased activities...
Bad Rudimentary controls and features; sound quality isn't great.
Bottom line Not an advanced MP3 player by any means, the AquaBeat's simple operation and waterproof design is welcome in the water though 1GB is exceptionally small for the money. Slightly cumbersome to strap-on to goggles it might be, but the AquaBeat does its jo...
60%
theregister.co.uk
Updated:
2011-10-29 15:14:00
If you fancy some music while you work out at the gym or go jogging then the options are endless. Apple, Sanza, Samsung or Sony will all sell you something small and robust so you can fight the flab to Lady Gaga or Rage Against The Machine. Jump into t...
Bottom line Listed at around £75 for the 1GB version and £100 for the 2GB LZR swimsuit-styled incarnation, the Aquabeat is not cheap. Do some astute on-line shopping for better prices and the outlay is probably worth it to put the finishing touches on a dec...
80%
expertreviews.co.uk
Updated:
2011-10-29 15:14:00
Verdict: The Aquabeat will appeal greatly to swimmers, but its general usefulness is lessened by a number of design compromises. Speedo is better known for swimwear than MP3 players. That said, its new LZR Aquabeat is certainly playing to the compan...
80%
expertreviews.co.uk
Updated:
2011-10-29 15:14:00
Floats like a butterfly, swims like an MP3. For music while you work out, this neat little player is a great way to take your tunes underwater. Its a long time since jog-proof CD players were the gym accessory of choice. Todays Flash-based MP3 play...
80%
howtospendit.ft.com
Updated:
2013-12-20 14:11:34
The Speedo Aquabeat is really good, though, and if, for whatever reason, the logo embarrasses you, it's discreet. It only has 1Gb of memory, enough for 500 tracks, but that's enough to swim the Channel without repeating a song – though, if you are really...
0%