Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SPEEDLINK VERGE 25.6 cm (10.1") Cover Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SPEEDLINK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VERGE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-7505-BE show
Show alternative article codes used in the online market place
Category
Protective cases for tablets such as the iPad.
Tablet Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySPEEDLINK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3367
This statistic is based on the 93478 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91353 free Open Icecat users.
Info modified on: 08 Oct 2019 14:52:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name SPEEDLINK VERGE 25.6 cm (10.1") Cover Blue :
The short editorial description of SPEEDLINK VERGE 25.6 cm (10.1") Cover Blue

VERGE Pure Cover - for Galaxy Tab 2 10.1, blue
More>>>
Short summary description SPEEDLINK VERGE 25.6 cm (10.1") Cover Blue:
This short summary of the SPEEDLINK VERGE 25.6 cm (10.1") Cover Blue data-sheet is auto-generated and uses the product title and the first six key specs.

SPEEDLINK VERGE, Cover, Samsung, Galaxy Tab 2 10.1, 25.6 cm (10.1"), Blue

Long summary description SPEEDLINK VERGE 25.6 cm (10.1") Cover Blue:
This is an auto-generated long summary of SPEEDLINK VERGE 25.6 cm (10.1") Cover Blue based on the first three specs of the first five spec groups.

SPEEDLINK VERGE. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy Tab 2 10.1, Maximum screen size compatibility: 25.6 cm (10.1"), Product colour: Blue

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.