Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SPEEDLINK PECOS UNIVERSAL power adapter/inverter Auto 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SPEEDLINK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PECOS UNIVERSAL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-6966-BK-01 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4027301114607
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySPEEDLINK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2317
This statistic is based on the 93478 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91353 free Open Icecat users.
Info modified on: 07 Mar 2019 11:34:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SPEEDLINK PECOS UNIVERSAL power adapter/inverter Auto 90 W Black :
  • - Universal, 90W notebook power adapter
  • - 12V/24V plug for vehicle cigarette lighter sockets
  • - 10 power tips for all popular notebook makes and models
  • - automatic voltage adjustment (15-19 Volts)
  • - up to 4.73 Amps of current
  • - integrated overvoltage, undervoltage and short-circuit protection for maximum safety
  • - practical USB port for charging mobile devices (5V, up to 1.0A)
  • - high efficiency for low power consumption
  • - compact
Long product name SPEEDLINK PECOS UNIVERSAL power adapter/inverter Auto 90 W Black :
The short editorial description of SPEEDLINK PECOS UNIVERSAL power adapter/inverter Auto 90 W Black

PECOS UNIVERSAL 90W Notebook Power Adapter with USB - Car 12/24V, Black
More>>>
Short summary description SPEEDLINK PECOS UNIVERSAL power adapter/inverter Auto 90 W Black:
This short summary of the SPEEDLINK PECOS UNIVERSAL power adapter/inverter Auto 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

SPEEDLINK PECOS UNIVERSAL, Notebook, Auto, 12 - 24 V, 90 W, 15 - 19 V, Black

Long summary description SPEEDLINK PECOS UNIVERSAL power adapter/inverter Auto 90 W Black:
This is an auto-generated long summary of SPEEDLINK PECOS UNIVERSAL power adapter/inverter Auto 90 W Black based on the first three specs of the first five spec groups.

SPEEDLINK PECOS UNIVERSAL. Purpose: Notebook, Power supply type: Auto, Input voltage: 12 - 24 V. USB output current: 1 A, USB output voltage: 5 V. Quantity per pack: 1 pc(s), Package type: Box

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.