location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SPEEDLINK SL-6390-RD mouse USB Type-A Optical 3200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SPEEDLINK Check ‘SPEEDLINK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-6390-RD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-6390-RD show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘SPEEDLINK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SPEEDLINK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SPEEDLINK SL-6390-RD mouse USB Type-A Optical 3200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 3200 DPI Red
  • - USB Type-A
  • - Scroll type: Wheel Buttons quantity: 8
  • - 1.8 m
More>>>
Short summary description SPEEDLINK SL-6390-RD mouse USB Type-A Optical 3200 DPI:
This short summary of the SPEEDLINK SL-6390-RD mouse USB Type-A Optical 3200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

SPEEDLINK SL-6390-RD, Optical, USB Type-A, 3200 DPI, Red

Long summary description SPEEDLINK SL-6390-RD mouse USB Type-A Optical 3200 DPI:
This is an auto-generated long summary of SPEEDLINK SL-6390-RD mouse USB Type-A Optical 3200 DPI based on the first three specs of the first five spec groups.

SPEEDLINK SL-6390-RD. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 16:49:06
Uk has collected 7 expert reviews for SPEEDLINK SL-6390-RD mouse USB Type-A Optical 3200 DPI and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
eteknix.com
Updated:
2015-09-11 16:49:06
Budget gaming mice can be tricky, not only because there are so many, but it can also be hard to find which one offers the best performance. To stand out from the crowd, budget models usually feature a number of unique features, outlandish designs and mor...
Bottom line Next Page »PerformanceThe features on this mouse are plentiful, I've certainly no complaints there. All the buttons are customisable through the easy to use software. You can tweak and record macros, apply them to the mouse and even save your profiles to...
0%
back2gaming.com
Updated:
2016-12-30 00:11:25
SPEEDLINK is a computer peripherals and gaming accessories manufacturer that is stationed in Europe. It has enjoyed a lot of success in the industry since its inception in 1998. Today, SPEEDLINK continues to provide quality products across 30 countries in...
Good Ergonomic Design, Two Mouse wheels for more options, Easy to use Software, Very responsive buttons, LED Lighting, Profiles to store premade configurations, Ability to change DPI onthefly...
Bad Kind of hard to get the right positioning at first...
Bottom line Overall, the PRIME Z-DW Gaming Mouse is a championship contender among the other mice in its price range. It's combination of a design that promotes comfort and stability, while providing the power and top class performance that mice priced much higher wo...
92%
Country Distributor
Deutschland 1 distributor(s)