Warranty:
1 year(s)
Long product name Speck PixelSkin mobile phone case Cover Black
:
The long product name of Speck PixelSkin mobile phone case Cover Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
iPod Touch 6G & 5G, black
More>>>
Speck PixelSkin mobile phone case Cover Black:
The official description of Speck PixelSkin mobile phone case Cover Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
PixelSkin case fits iPod Touch 6G (2015 model) and iPod Touch 5G 16GB, 32GB, and 64GB (2012-2014 models).
Military-grade drop tested.
Meets or exceeds MIL-STD-810G standards. Drop tested onto a hard, unrelenting surface with phone retaining full functionality and no damage to screen or buttons.
Gripping texture.
Rubbery, pixelated pattern ensures this stylishly snug case won't slip.
One-piece construction.
Flexible, form-fitting casing hugs the curves to protect your iPod Touch 6G and iPod Touch 5G in style.
Screen protection.
Raised edges help protect your screen from impact and add grip so your iPod can lie face down on tables or dashboards without sliding.
Short summary description Speck PixelSkin mobile phone case Cover Black:
This short summary of the Speck PixelSkin mobile phone case Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.
Speck PixelSkin, Cover, Apple, iPod Touch 6G & 5G, Black
Long summary description Speck PixelSkin mobile phone case Cover Black:
This is an auto-generated long summary of Speck PixelSkin mobile phone case Cover Black based on the first three specs of the first five spec groups.
Speck PixelSkin. Case type: Cover, Brand compatibility: Apple, Compatibility: iPod Touch 6G & 5G, Product colour: Black