location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SPAX Fence connector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SPAX Check ‘SPAX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fence connector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000009170013
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4003530192838
Category:
A screw is a short, slender, sharp-pointed metal pin with a raised helical thread running around it and a slotted head, used to join things together by being rotated so that it pierces wood or other material and is held tightly in place. A bolt is a long pin with a head that screws into a nut, used to fasten things together.
Screws & Bolts Check ‘SPAX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SPAX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 08:17:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (9.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points SPAX Fence connector
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Screw 35 mm
  • - Suitable for materials: Wood
  • - Material: Stainless steel
  • - Flat head Torx
  • - Stainless steel
  • - 40 pc(s)
Long product name SPAX Fence connector :
The long product name of SPAX Fence connector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ø d1 7 mm, dk 13.5 mm, Ls 35 mm, 40+20 pcs
More>>>
Short summary description SPAX Fence connector:
This short summary of the SPAX Fence connector data-sheet is auto-generated and uses the product title and the first six key specs.

SPAX Fence connector, Screw, Stainless steel, Wood, Flat head, Torx, Stainless steel

Long summary description SPAX Fence connector:
This is an auto-generated long summary of SPAX Fence connector based on the first three specs of the first five spec groups.

SPAX Fence connector. Type: Screw, Material: Stainless steel, Suitable for materials: Wood. Length: 35 mm, Thread length: 3 cm, Thread diameter: 7 mm. Quantity per pack: 40 pc(s), Mounting bracket material: Stainless steel. Products per pallet: 360 pc(s), Products per master (outer) case: 10 pc(s)

Brand Image Product code Product Stock Price from
SPAX

SPAX Cylindrical head, T-STAR plus
(show image)
0537000500803 Cylindrical head, T-STAR plus 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX Cylindrical head, T-STAR plus
(show image)
0537000500703 Cylindrical head, T-STAR plus 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX Cylindrical head, T-STAR plus
(show image)
0537000500403 Cylindrical head, T-STAR plus 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX Cylindrical head, T-STAR plus
(show image)
0537000500503 Cylindrical head, T-STAR plus 0.00
(excl. VAT)
0 (incl. VAT)