location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SPAX Cylindrical head, T-STAR plus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SPAX Check ‘SPAX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cylindrical head, T-STAR plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0537000500403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4003530165573
Category:
A screw is a short, slender, sharp-pointed metal pin with a raised helical thread running around it and a slotted head, used to join things together by being rotated so that it pierces wood or other material and is held tightly in place. A bolt is a long pin with a head that screws into a nut, used to fasten things together.
Screws & Bolts Check ‘SPAX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SPAX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SPAX Cylindrical head, T-STAR plus
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Screw 40 mm
  • - Suitable for materials: Wood
  • - Material: Stainless steel
  • - Cylindrical head Torx
  • - Stainless steel
  • - 200 pc(s)
Long product name SPAX Cylindrical head, T-STAR plus :
The long product name of SPAX Cylindrical head, T-STAR plus. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

dk Ø 7 mm, Ls 40 mm, 200 pcs
More>>>
Short summary description SPAX Cylindrical head, T-STAR plus:
This short summary of the SPAX Cylindrical head, T-STAR plus data-sheet is auto-generated and uses the product title and the first six key specs.

SPAX Cylindrical head, T-STAR plus, Screw, Stainless steel, Wood, Cylindrical head, Torx, Stainless steel

Long summary description SPAX Cylindrical head, T-STAR plus:
This is an auto-generated long summary of SPAX Cylindrical head, T-STAR plus based on the first three specs of the first five spec groups.

SPAX Cylindrical head, T-STAR plus. Type: Screw, Material: Stainless steel, Suitable for materials: Wood. Length: 40 mm, Thread diameter: 5 mm, Head diameter: 7 mm. Quantity per pack: 200 pc(s). Products per pallet: 126000 pc(s), Products per master (outer) case: 2000 pc(s)

Brand Image Product code Product Stock Price from
SPAX

SPAX Fence connector
(show image)
5000009170013 Fence connector 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX Cylindrical head, T-STAR plus
(show image)
0537000500803 Cylindrical head, T-STAR plus 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX Flat countersunk head, T-STAR plus
(show image)
1021010751505 Flat countersunk head, T-STAR plus 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX Cylindrical head, T-STAR plus
(show image)
1031010751505 Cylindrical head, T-STAR plus 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX Cylindrical head, T-STAR plus
(show image)
0537000500503 Cylindrical head, T-STAR plus 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX Flat countersunk head, cross recess, type Z
(show image)
0291010450705 Flat countersunk head, cross recess, type Z 0.00
(excl. VAT)
0 (incl. VAT)
SPAX

SPAX Cylindric head, T-STAR plus
(show image)
1031010752105 Cylindric head, T-STAR plus 0.00
(excl. VAT)
0 (incl. VAT)